EN
  • EN
  • DE

MC56F84540VLF

Part No MC56F84540VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit 56800 EX 64KB Flash 3.3V 48-Pin LQFP Tray / IC MCU 32BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 56F8xxx
Packaging Tray
Core Processor 56800EX
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 10x12b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 787811-MC56F84540VLF
Popularity Medium
Supply and Demand Status Limited
Family Name MC56F84540
Introduction Date May 27, 2013
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MC56F84540VLF CAD Model

Description

NXP MC56F84540VLF Digital Signal Controller

The NXP MC56F84540VLF is a highly integrated digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This DSC is part of NXP's 56F8xxx series, designed to deliver optimal performance for advanced motor control, power conversion, and sensing applications.

Key Features

  • High-Performance Digital Signal Processing: With a core that can run up to 100MHz, the MC56F84540VLF offers a blend of DSP and MCU capabilities, making it ideal for applications requiring complex numeric processing and control.
  • Advanced Motor Control: This DSC includes specialized peripherals for motor control, such as PWM channels with fault protection, making it suitable for precise control of various motor types.
  • Integrated Analog Features: It comes with a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling efficient processing of analog signals for real-time applications.
  • Robust Timing and Control: The device features multiple timers, including a quadrature decoder and a motor control timer, which are essential for accurate timing and control in embedded systems.
  • Memory and Storage: It is equipped with 128KB of program flash memory, 12KB of data flash, and 20KB of static RAM, which provides ample space for code and data storage.
  • Communication Interfaces: The MC56F84540VLF supports various communication protocols, including CAN, SPI, I2C, and UART, allowing for easy integration into existing systems and facilitating communication with other devices.
  • Package and Temperature Range: Available in an LQFP-64 package, the device operates within an industrial temperature range of -40°C to 105°C, ensuring reliable performance in extreme conditions.

Applications

The versatility of the MC56F84540VLF makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Advanced motor control systems, including AC induction motors, brushless DC motors, and permanent magnet synchronous motors.
  • Power conversion systems, such as inverters, converters, and power supplies.
  • Sensing and monitoring systems that require precise data acquisition and real-time processing.

With its robust feature set and powerful processing capabilities, the NXP MC56F84540VLF stands out as a versatile and efficient solution for sophisticated control applications that demand high-speed DSP performance alongside traditional microcontroller functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess