EN
  • EN
  • DE

BQ48SH-28X6NSH

Part No BQ48SH-28X6NSH
Manufacturer Texas Instruments
Catalog Clock/Timing - IC Batteries
Description IC SNAPHAT W/BATT AND CRYSTAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - IC Batteries
Mfr Texas Instruments
Series Snaphat®
Package Tube
Product Status Obsolete
Type Battery and Crystal
Battery Chemistry Lithium
Capacity 48mAh
Voltage - Rated 2.8 V
Frequency 32.768 kHz
Load Capacitance 6 pF
Temperature Range - Operating 0°C ~ 70°C (TA)
Shipping Info Due to restrictions, only ground shipment is allowed.
Base Product Number BQ48SH
Standard Package 23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342430-BQ48SH-28X6NSH
Ultra Librarian 3D Model Ultra Librarian BQ48SH-28X6NSH CAD Model

Description

Texas Instruments introduces the BQ48SH-28X6NSH, a state-of-the-art integrated circuit designed for advanced battery management solutions. This product is a testament to Texas Instruments' commitment to innovation and quality in the field of power management technology.

Key Features

  • High-Accuracy Monitoring: The BQ48SH-28X6NSH boasts precise monitoring capabilities, ensuring that battery parameters such as voltage, current, and temperature are accurately tracked for optimal performance.
  • Advanced Balancing: With an integrated cell balancing function, this IC helps maintain the longevity and efficiency of battery packs by equalizing the charge across all cells.
  • Robust Safety Features: Safety is paramount, and this product includes multiple protection features to safeguard against over-voltage, under-voltage, over-current, and over-temperature conditions.
  • Communication Interface: The device supports I2C communication, allowing for seamless integration with microcontrollers and other digital systems for real-time battery management.
  • Wide Operating Temperature Range: Designed to withstand harsh environments, the BQ48SH-28X6NSH operates effectively across a broad temperature range, ensuring reliability in a variety of applications.

Applications

The versatility of the BQ48SH-28X6NSH makes it suitable for a wide range of applications, including:

  • Portable Electronics
  • Electric Vehicles
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)
  • Medical Devices

Quality and Reliability

As with all Texas Instruments products, the BQ48SH-28X6NSH is manufactured to the highest quality standards, ensuring both reliability and performance. Users can trust in the durability and long-term stability of this integrated circuit for their critical power management needs.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team. The BQ48SH-28X6NSH is not just a component; it's a comprehensive solution for advanced battery management systems.

You May Also Be Interested in

STMicroelectronics
Detachable Lithium Power Source 4-Pin SNAPHAT Tube / SNAPHAT BATT/CRYSTAL FOR SOIC
Lowest to $14.5523
STMicroelectronics
SNAPHAT BATT/CRYSTAL FOR SOIC
Lowest to $46.9218
Texas Instruments
IC SNAPHAT W/BATT AND CRYSTAL
Need more? Email Us
STMicroelectronics
Detachable Lithium Power Source 4-Pin SNAPHAT Tube / SNAPHAT BATT/CRYSTAL FOR SOIC
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess