EN
  • EN
  • DE

MC10H115P

Part No MC10H115P
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER QUAD LINE ECL 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Type Receiver
Number of Drivers/Receivers 0/4
Supply Voltage - Operating 4.94 V to 5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 221679-MC10H115P
Ultra Librarian 3D Model Ultra Librarian MC10H115P CAD Model

Description

ON Semiconductor MC10H115P Product Overview

The ON Semiconductor MC10H115P is a high-performance Triple Line Receiver designed to meet the stringent requirements of high-speed data transmission systems. This integrated circuit is part of ON Semiconductor's MC10 series, which is known for its exceptional quality and reliability in digital applications.

Constructed with advanced silicon-gate technology, the MC10H115P features three independent line receivers that provide a robust interface between the physical media and the digital signal processing components. Each receiver is capable of translating differential signals to single-ended outputs, making it an ideal choice for applications that require high-speed data reception and signal integrity.

Key Features

  • High-Speed Performance: The MC10H115P is optimized for high-speed operation, ensuring reliable data transmission even at elevated frequencies.
  • Triple Line Receivers: This device includes three separate line receivers, allowing for multiple data streams to be processed simultaneously.
  • Differential Input to Single-Ended Output: It converts differential input signals into single-ended outputs, which is crucial for minimizing signal distortion and maintaining data integrity.
  • Power Supply Range: The MC10H115P operates over a wide range of power supply voltages, providing flexibility in various system designs.
  • Output Enable Function: An output enable function is included, giving the user control over the output states for better system integration and power management.
  • Industry-Standard Pinout: The device comes in a standard pinout configuration, simplifying the design process and ensuring compatibility with a broad range of hardware.

Applications

The versatility of the MC10H115P makes it suitable for a wide array of applications, particularly where high-speed and reliable data transfer is a priority. Typical applications include:

  • Telecommunications systems
  • Data acquisition systems
  • Digital signal processing
  • High-speed networking equipment
  • Computer systems

The MC10H115P from ON Semiconductor is a robust and reliable component that represents a smart choice for designers who require a high-speed triple line receiver. Its combination of performance, integration, and quality makes it an essential part of any advanced digital communication system.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess