EN
  • EN
  • DE

M48T35Y-70MH6E

Part No M48T35Y-70MH6E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28SOH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 2mA @ 4.75V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOH
Win Source Part Number 1065193-M48T35Y-70MH6E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M48T35Y-70MH6E CAD Model

Description

STMicroelectronics M48T35Y-70MH6E Timekeeper SRAM

The M48T35Y-70MH6E is a high-performance 256 Kbit (32K x 8) Timekeeper SRAM designed by STMicroelectronics. This integrated device combines a versatile 32K x 8 non-volatile static RAM with advanced timekeeping capabilities, making it an ideal solution for applications requiring memory and real-time clock functionalities such as industrial controllers, utility meters, and other embedded systems.

This Timekeeper SRAM operates at a speed of 70ns, ensuring fast data access and processing for time-critical tasks. The device features an integrated, ultra-low power SRAM, a real-time clock/calendar, and a programmable alarm and watchdog timer, all of which are powered by an onboard lithium battery. The battery ensures that timekeeping and SRAM data are maintained for over 10 years in the absence of an external power supply.

Key features of the M48T35Y-70MH6E include:

  • Integrated Real-Time Clock (RTC): Tracks time with precision in hours, minutes, and seconds, and provides a calendar up to the year 2099, with leap year compensation.
  • Programmable Alarm: Allows users to set an alarm that can be triggered on a specific date, day of the week, hour, minute, or second, making it highly versatile for event management within systems.
  • Watchdog Timer: Enhances system reliability by allowing the device to reset itself if the system hangs or deviates from normal operation parameters.
  • Automatic Power-Fail Chip Deselect and Write Protection: Writes are inhibited during power transitions, ensuring data integrity during unexpected power failures.
  • Low Power Consumption: Designed for energy efficiency, the device operates on low power, extending battery life and reducing the overall power requirement of the system.
  • 28-Pin Encapsulation: The device is encapsulated in a 28-pin, 330 mil SOIC package, which is suitable for surface mount technology and easy to integrate into a wide range of applications.

The M48T35Y-70MH6E is a testament to STMicroelectronics' commitment to providing innovative memory solutions with integrated timekeeping functionality. It is designed to meet the needs of complex systems that require reliable time management and memory retention, even in the absence of power.

You May Also Be Interested in

Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess