EN
  • EN
  • DE

EVSPIN32F02Q1S1

Part No EVSPIN32F02Q1S1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description 3-PHASE INVERTER BASED ON STSPIN / STSPIN32F0251 Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STSPIN32F0251
Primary Attributes Motors (BLDC, PMSM)
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8537.10.9170
Win Source Part Number 1341583-EVSPIN32F02Q1S1
Ultra Librarian 3D Model Ultra Librarian EVSPIN32F02Q1S1 CAD Model

Description

STMicroelectronics EVSPIN32F02Q1S1 Motor Control Module

The EVSPIN32F02Q1S1 is an advanced motor control module designed by STMicroelectronics, tailored to bring high efficiency and performance to a wide range of motor control applications. This compact module is part of the SPIN32F0 series, which is renowned for its integration of various components necessary for driving motors with precision and reliability.

At the heart of the EVSPIN32F02Q1S1 lies an STM32F0 microcontroller, which is based on the ARM Cortex-M0 processor. This provides the computational power needed to execute complex motor control algorithms with ease. The microcontroller is coupled with a gate driver, the L6230, which is capable of driving three-phase brushless motors through six N-channel power MOSFETs with a maximum rating of 2.6A RMS.

The module is designed to be versatile, supporting a range of motor types including Permanent Magnet Synchronous Motors (PMSM), Brushless DC (BLDC) motors, and stepper motors. This makes the EVSPIN32F02Q1S1 a perfect fit for applications such as home appliances, fans, pumps, and industrial drives where robust and efficient motor control is crucial.

One of the key features of the EVSPIN32F02Q1S1 is its user-friendly interface, which includes a Hall sensor interface as well as an encoder interface, allowing for precise speed and position feedback. The module also offers overcurrent, overvoltage, and thermal protection features, ensuring safe operation under various conditions.

For developers looking to jump-start their motor control projects, the EVSPIN32F02Q1S1 comes with a comprehensive development ecosystem. This includes software tools, firmware libraries, and example code, all designed to streamline the development process and reduce time to market.

Overall, the EVSPIN32F02Q1S1 from STMicroelectronics is a powerful and flexible solution for motor control applications. Its integration of essential features, combined with the support of ST's development ecosystem, makes it an attractive option for engineers looking to create sophisticated and reliable motor control systems with minimal hassle.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $223.2870 $223.2870
2+ $200.1883 $400.3766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess