EN
  • EN
  • DE

SST39LF512-45-4C-WHE

Part No SST39LF512-45-4C-WHE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 512KBIT PARALLEL 32TSOP / FLASH Memory IC 512Kb (64K x 8) Parallel 45 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kb (64K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 45 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number SST39LF512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Standard Package 208
Win Source Part Number 1009354-SST39LF512-45-4C-WHE
Ultra Librarian 3D Model Ultra Librarian SST39LF512-45-4C-WHE CAD Model

Description

Microchip Technology SST39LF512-45-4C-WHE Flash Memory

The SST39LF512-45-4C-WHE is a high-performance, reliable flash memory device from Microchip Technology, designed to offer a versatile storage solution for a wide range of applications. This particular model is part of the SST39 series and is known for its robustness and endurance, making it an ideal choice for embedded systems that require a dependable non-volatile memory.

Key Features:

  • Memory Size: This device offers a substantial 512 Kbit (64K x8) memory size, providing ample space for firmware storage, parameter settings, or boot code in various electronic devices.
  • Speed: With a fast read and write operation speed of 45 ns, the SST39LF512 ensures quick data access and high efficiency for critical applications that demand speed and performance.
  • Operating Voltage: The memory operates within a voltage range of 4.5V to 5.5V, making it compatible with a wide array of 5V systems and ensuring easy integration into existing designs.
  • Package: Encased in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, the SST39LF512-45-4C-WHE is designed for surface mounting, providing a compact footprint and robust physical protection.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environmental conditions.
  • Endurance: The device is rated for a minimum of 100,000 erase and write cycles, ensuring long-term reliability and a prolonged lifespan for applications that require frequent data updates.
  • Access Time: It boasts a fast access time, which enables quick boot and configuration times for devices that need to minimize downtime.

Applications:

The Microchip SST39LF512-45-4C-WHE is suitable for a variety of applications such as:

  • Embedded control systems
  • Automotive electronics
  • Industrial control units
  • Telecommunication devices
  • Medical equipment
  • Consumer electronics

With its combination of speed, size, and durability, the SST39LF512-45-4C-WHE from Microchip Technology is a top choice for designers and engineers looking to integrate a reliable flash memory solution into their products.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess