Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 005610-M27C512-12B1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M27C512
Introduction Date November 01, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27C512-12B1 CAD Model

Description

STMicroelectronics M27C512-12B1 EPROM

The M27C512-12B1 is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This device is designed to offer a flexible and cost-effective solution for applications that require storage and retrieval of code and data that is programmable by the user. The EPROM is widely used in a variety of computing systems, embedded applications, and other electronic devices that require a reliable non-volatile memory solution.

With its 64K x 8-bit organization, the M27C512-12B1 provides ample storage space for firmware, boot code, and other critical data. The '-12B1' suffix indicates the access time of the memory, which is 120 ns, making it suitable for systems that require fast access to stored information. This speed allows for efficient system performance without significant wait times during read operations.

The device comes in a convenient 28-pin DIP (Dual In-line Package), which is a standard and widely used package for integrated circuits. This makes it compatible with many types of circuit boards and easy to integrate into existing designs. The M27C512-12B1 also supports a wide range of operating temperatures, typically from 0°C to 70°C, ensuring reliability across diverse environmental conditions.

Programming the M27C512-12B1 is achieved through a standard EPROM programmer, and the device can be erased using ultraviolet (UV) light, which allows the memory to be reused. This feature is particularly useful for development and prototyping phases, where code and data may need to be updated frequently.

The M27C512-12B1 also incorporates advanced features such as programming voltage (VPP) lockout during read mode to prevent accidental programming or erasure. Furthermore, it offers low power consumption in standby mode, contributing to energy-efficient designs.

In summary, the STMicroelectronics M27C512-12B1 EPROM is a versatile and reliable memory solution for a wide array of applications. Its combination of storage capacity, speed, and ease of use makes it an excellent choice for designers and engineers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
ECAD model for NM27C512V120
Atmel
EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC Tube / IC OTP 1MBIT 70NS 32PLCC
Lowest to $9.3147
ECAD model for AT27C010-70JU
STMicroelectronics
EPROM UV 2M-bit 256K x 8 120ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $6.5685
ECAD model for M27C2001-12F1
Atmel
EPROM OTP 256K-bit 32K x 8 120ns 28-Pin PDIP
Need more? Email Us
ECAD model for 27C256-12/P
Maxim Integrated
IC OTP 1KBIT 1WIRE SOT23-5 / EPROM OTP 1K-bit 128 x 8 5-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for DS25LV02R+T&R
STMicroelectronics
EPROM OTP 4M-bit 512K x 8 100ns 32-Pin PDIP Tube / IC OTP 4MBIT 120NS 32DIP
Need more? Email Us
ECAD model for M27C4001-12B1
Microchip Technology
IC EPROM 1M PARALLEL 32TSOP
Lowest to $1.6799
ECAD model for AT27C010-70TU
STMicroelectronics
IC EPROM UV 4MBIT 100NS 32CDIP
Lowest to $13.5551
ECAD model for M27C4001-10F1
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 120ns 28-Pin PDIP / IC OTP 512KBIT 120NS 28DIP
Need more? Email Us
ECAD model for M27C512-12B1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention