Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Access Time 70ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Family Part Number AT27C010
Manufacturer Pack Quantity 156
MSL Level 3 (168 Hours)
Win Source Part Number 713544-AT27C010-70TU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT27C010-70TU CAD Model

Description

The AT27C010-70TU is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to offer a reliable and durable storage solution for a wide range of applications. This EEPROM device is well-suited for applications that require data to be stored permanently, with the ability to update the content as needed.

Key Features:

  • High-Density Storage: The AT27C010-70TU provides a substantial 1 Megabit of memory, which is ideal for storing boot code, firmware, or configuration data in embedded systems.
  • Fast Access Time: With an access time of 70ns, this EEPROM allows for rapid read operations, ensuring efficient performance in time-sensitive applications.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with low power consumption, making it suitable for battery-powered devices.
  • Wide Operating Range: The device is capable of operating across a broad temperature range, ensuring reliability and stability under various environmental conditions.
  • Programmable Chip: Users can program the EEPROM in-system with standard programming equipment, providing flexibility and convenience in updating the stored data.
  • Endurance: The AT27C010-70TU offers high write endurance, with the ability to withstand a significant number of write cycles, ensuring a long operational lifespan.

Applications:

The AT27C010-70TU EEPROM is versatile and can be used in a multitude of applications, including:

  • Embedded Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics
  • Consumer Electronics

Product Specifications:

  • Memory Size: 1Mbit (128K x 8)
  • Access Time: 70ns
  • Operating Voltage: 5V
  • Package/Case: 32-Tube
  • Operating Temperature: -40°C to +85°C

The AT27C010-70TU from Microchip Technology is a robust and reliable EEPROM solution that provides the performance and flexibility needed for modern electronic devices. Its combination of high-density storage, fast access time, and low power consumption makes it an excellent choice for designers looking to optimize their systems for both efficiency and capability.

You May Also Be Interested in

Macronix
1M-BIT [128K x 8] CMOS EPROM
Lowest to $5.5208
ECAD model for MX27C1000QC-15
Atmel
EPROM OTP 256K-bit 32K x 8 120ns 32-Pin PLCC
Need more? Email Us
ECAD model for 27C256-12/L
Amd
512 Kilobit (64 K x 8-Bit) CMOS EPROM / EPROM UV 512K-bit 64K x 8 200ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C512-200DC
STMicroelectronics
EPROM OTP 256K-bit 32K x 8 90ns 32-Pin PLCC Tube / IC OTP 256KBIT 90NS 32PLCC
Need more? Email Us
ECAD model for M27C256B-90C6
Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C010-200DC
STMicroelectronics
EPROM OTP 256K-bit 32K x 8 100ns 32-Pin PLCC Tube / IC OTP 256KBIT 100NS 32PLCC
Lowest to $21.8400
ECAD model for M27C256B-10C6
Cypress Semiconductor Corp
EPROM UV 128K-bit 16K x 8 45ns 28-Pin Windowed CDIP
Need more? Email Us
ECAD model for CY7C251-45WMB
Microchip Technology
4-Megabit 512K x 8 OTP EPROM | IC EPROM 4M PARALLEL 32PLCC
Need more? Email Us
ECAD model for AT27C040-15JC
Others
512K-Bit CMOS EPROM (64K x 8)
Need more? Email Us
ECAD model for 27C512-15FA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6799 $58.7965
85+ $1.3784 $117.1640
130+ $1.3354 $173.6020
175+ $1.2923 $226.1525
225+ $1.2492 $281.0700
300+ $1.1200 $336.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,391 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention