Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 16 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
Rise and Fall Time 18ns, 18ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 115898-TC1412NEOA
Family Name TC1412N
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1412NEOA CAD Model

Description

The TC1412NEOA is a high-performance, 500mA fixed delay time, non-inverting MOSFET driver from Microchip Technology. It is specifically designed to provide a reliable and efficient solution for applications requiring high-speed switching and high current drive capability. This driver is commonly used in a variety of applications, including motor control, power supply modules, and converters.

Key Features

  • High Output Current: Capable of delivering up to 500mA of continuous current, the TC1412NEOA is ideal for driving large capacitive loads with swift rise and fall times.
  • Fixed Delay Time: The device features a fixed delay time that ensures consistent switching characteristics, which is critical for applications where timing precision is essential.
  • Low Shoot-Through Current: Its design minimizes the shoot-through current, thereby reducing the risk of damaging the MOSFETs during the transition period.
  • Wide Operating Range: The TC1412NEOA operates over a broad voltage range, accommodating various power supply requirements.
  • Thermal Protection: Built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety.
  • Latch-Up Protected: The driver is designed to be resistant to latch-up, which can be a critical feature in electrically noisy environments.

Applications

The TC1412NEOA is suited for numerous applications where high-speed, high-current drive capability is needed. It is particularly useful in:

  • Brushless DC motor controllers
  • Power converters and inverters
  • Switch mode power supplies (SMPS)
  • DC-DC converters
  • Automotive and industrial control systems

Technical Specifications

With an input voltage range of 4.5V to 18V, the TC1412NEOA provides the flexibility needed for various power systems. Its non-inverting configuration allows for direct interfacing with microcontrollers and other logic devices. The device is available in an 8-pin SOIC package, making it easy to integrate into your existing designs.

For engineers and designers looking for a robust and dependable MOSFET driver, the TC1412NEOA from Microchip Technology offers a compelling solution that combines performance, reliability, and ease of use.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 8SON
Need more? Email Us
ECAD model for UCC27525DSDT
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89162FRTAZ
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89166FBEAZ
Infineon Technologies
3-PHASE-BRIDGE DRIVER
Need more? Email Us
ECAD model for IRS2330JTRPBF
Analog Devices Inc.
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
ECAD model for ADP3631ARMZ-R7
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89167FRTAZ
Infineon Technologies
IC GATE DRVR HALF-BRIDG DSO28-17
Need more? Email Us
ECAD model for 6EDL04I06NTXUMA1
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4424ZWM-TR
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for MCP14A0153-E/SN

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1531 $50.4496
39+ $2.5872 $100.9008
60+ $2.5064 $150.3840
83+ $2.4255 $201.3165
107+ $2.3447 $250.8829
143+ $2.1021 $300.6003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,559 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention