Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 69
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name ATmega3250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATMEGA3250PA-AU, ATMEGA3250PAAU
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862351-ATMEGA3250PA-AU
Ultra Librarian 3D Model Ultra Librarian ATMEGA3250PA-AU CAD Model

Description

Microchip Technology ATMEGA3250PA-AU Microcontroller

The ATMEGA3250PA-AU is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology. Combining 32KB ISP flash memory, 1KB EEPROM, 2KB SRAM, 54 general purpose I/O lines, 32 general purpose working registers, a real-time counter, four flexible timer/counters with compare modes, a PWM channel, and various serial programmable USARTs, this microcontroller is ideal for a wide range of applications.

With its advanced RISC architecture, the ATMEGA3250PA-AU enables complex tasks to be executed with a minimum number of instructions, leading to a drastic reduction in power consumption and an increase in processing speed. The device operates between 1.8-5.5 volts, making it versatile for use in various power-sensitive applications.

The ATMEGA3250PA-AU supports a variety of programming and debugging capabilities. It comes with an In-System Programmable Flash and is compatible with the Atmel QTouch library, allowing easy implementation of capacitive touch buttons, sliders, and wheels. Its high endurance, non-volatile memory segments make it a reliable choice for applications that require frequent data updates.

Key features of the ATMEGA3250PA-AU include:

  • 32KB of In-System Programmable Flash with Read-While-Write capabilities
  • 1KB EEPROM and 2KB Internal SRAM
  • Up to 20 MIPS throughput at 20MHz
  • On-chip Analog Comparator
  • Master/Slave SPI Serial Interface
  • Byte-oriented Two-wire Serial Interface
  • Programmable Watchdog Timer with Separate On-chip Oscillator
  • On-chip Analog-to-Digital Converter (ADC)

The package format for this microcontroller is a 64-pin TQFP (Thin Quad Flat Package), denoted by the "AU" suffix in the product code ATMEGA3250PA-AU. This compact package allows for efficient use of PCB space, making it a great choice for space-constrained applications. Whether you're developing industrial control systems, consumer electronics, or automotive applications, the ATMEGA3250PA-AU offers a balance of power, flexibility, and efficiency to help bring your projects to life.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 160QFP / CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)
Lowest to $147.7273
ECAD model for SC68376BACAB20
NXP / Nexperia
IC MCU 8BIT 4KB FLASH 8SO
Need more? Email Us
ECAD model for MCHC908QT4VDWE
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP / dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Lowest to $9.5629
ECAD model for DSPIC33EV256GM106T-I/PT
Infineon Technologies
IC MCU 32BIT 544KB FLASH 64LQFP / ARM® Cortex®-M4F FM4 MB9B460L Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 64-LQFP (10x10)
Need more? Email Us
ECAD model for CY9BF466LPMC1-G-JNE2
Microchip Technology
IC MCU 32BIT 512KB FLASH 144LQFP / AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Lowest to $26.3910
ECAD model for AT32UC3A0512-ALUR
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Lowest to $7.3982
ECAD model for DSPIC33EV128GM106-E/PT
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80LFQFP / RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
Lowest to $5.4614
ECAD model for R5F100MGAFB#10
Microchip Technology
IC MCU 8BIT 1.75KB FLASH 16QFN
Need more? Email Us
ECAD model for PIC16F630-I/ML
Infineon Technologies
IC MCU 16BIT 160KB FLASH 48LQFP / F²MC-16FX F²MC-16FX CY96310 Microcontroller IC 16-Bit 56MHz 160KB (160K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for CY96F315RSBPMC-GS-UJE2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention