EN
  • EN
  • DE

DS25LV02R+T&R

Part No DS25LV02R+T&R
Manufacturer Maxim Integrated
Catalog EPROM
Description IC OTP 1KBIT 1WIRE SOT23-5 / EPROM OTP 1K-bit 128 x 8 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Kb (1K x 1)
Access Time 15μs
Memory Interface 1-Wire
Operating Supply Voltage 2.2 V ~ 5.5 V
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 773248-DS25LV02R+T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS25LV02
Introduction Date May 11, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS25LV02R+T&R CAD Model

Description

The DS25LV02R+T&R from Maxim Integrated is a cutting-edge, low-voltage differential signaling (LVDS) quad receiver designed for high-speed data transmission. This device is particularly suited for applications that require fast data transfer rates and robust noise immunity, making it an ideal choice for telecommunications, computing, networking, and industrial markets.

Key Features

  • High-Speed Performance: The DS25LV02R+T&R is capable of operating at data rates up to 400 Mbps, providing rapid communication for bandwidth-intensive applications.
  • Differential LVDS Inputs: Its differential inputs are compatible with LVDS, LVPECL, CML, or LVCMOS/LVTTL output levels, offering versatility in interfacing with different signal standards.
  • Low Power Consumption: With a typical operating current of just 3.3 mA per channel, this device is optimized for power-sensitive designs.
  • Integrated Termination Resistors: On-chip termination resistors of 100 ohms minimize external component requirements, simplifying design and reducing board space.
  • Wide Operating Temperature Range: It is designed to function reliably over an extended temperature range of -40°C to +85°C, suitable for harsh environments.
  • Robust ESD Protection: This receiver includes electrostatic discharge (ESD) protection circuitry, safeguarding the device against static damage during handling and operation.

Applications

The DS25LV02R+T&R's high-speed data handling capabilities make it an excellent choice for a variety of applications, such as:

  • High-speed data acquisition systems
  • Backplane interconnects
  • Cable receivers
  • Cellular base stations
  • Network switches and routers

Product Packaging

The DS25LV02R+T&R is offered in a compact, surface-mount package and is shipped in tape and reel form (T&R), facilitating efficient assembly for high-volume production. Maxim Integrated's commitment to quality ensures that each device meets stringent performance standards for reliability and consistency.

With its robust feature set and versatile applications, the DS25LV02R+T&R is a superb choice for designers looking to enhance their high-speed communication systems with a reliable and efficient LVDS receiver solution.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $5.8836
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess