EN
  • EN
  • DE

M27C512-100F1

Part No M27C512-100F1
Manufacturer STMicroelectronics
Catalog EPROM
Description 512K EPROM 64Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957625-M27C512-100F1
Series *
Ultra Librarian 3D Model Ultra Librarian M27C512-100F1 CAD Model

Description

The M27C512-100F1 is a 512 Kbit EPROM (Erasable Programmable Read-Only Memory) chip from the renowned semiconductor manufacturer, STMicroelectronics. This high-speed memory device is designed to deliver a flexible and reliable storage solution for a wide range of applications, including computer BIOS, microcontroller systems, and various other embedded systems.

Key Features

  • Memory Capacity: The M27C512 offers a substantial 512 Kbit (64K x8) of non-volatile memory storage, which can retain data without power.
  • Access Time: With an access time of 100ns, it provides fast data access, making it suitable for high-speed microprocessor systems.
  • Programming Voltage: The programming of the device is performed with a 12.5V programming voltage, ensuring reliable programming of the memory cells.
  • Single 5V Supply: The device operates on a single 5V power supply, simplifying the system power design.
  • Package: It is available in a 28-pin CERDIP (Ceramic Dual In-line Package), which offers robustness and excellent environmental protection.
  • Temperature Range: The M27C512-100F1 is designed to operate within a temperature range of -40°C to +125°C, making it suitable for industrial-grade applications.

Programming and Erasure

The M27C512-100F1 can be electrically erased and reprogrammed, allowing for the device to be reused and updated as needed. Erasure is achieved by exposing the chip to an intense ultraviolet light source, which clears the stored data, returning it to the original factory state. This feature provides developers with flexibility during the development process and for firmware updates in the field.

Applications

Due to its reliability and storage capacity, the M27C512-100F1 is ideal for use in systems that require firmware or data to be stored securely and accessed quickly. This includes applications such as:

  • Embedded systems
  • Automotive electronics
  • Telecommunications
  • Industrial control systems
  • Medical devices

Overall, the M27C512-100F1 is a testament to STMicroelectronics' commitment to providing high-quality, reliable memory solutions for the electronics industry.

You May Also Be Interested in

Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP / EPROM UV 512K-bit 64K x 8 90ns 28-Pin CFDIPW
Lowest to $58.2090
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess