Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 1Mb (128K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-CDIP Frit Seal with Window
Win Source Part Number 041285-M27C1001-70F1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C1001-70F1 CAD Model

Description

STMicroelectronics M27C1001-70F1 EPROM

The M27C1001-70F1 is a high-performance 1 Mbit (128Kb x8) UV erasable and programmable read-only memory (EPROM) device from STMicroelectronics. This EPROM is designed to offer a flexible and cost-effective solution for firmware storage and program memory in a wide array of applications, ranging from personal computers and industrial systems to telecommunications and automotive electronics.

One of the key features of the M27C1001-70F1 is its access time of 70ns, which allows for fast read operations, making it suitable for systems that require quick data retrieval. The device operates within a single 5V power supply, ensuring compatibility with most digital systems and providing a straightforward integration process.

The M27C1001-70F1 comes in a convenient 32-pin Ceramic Dual In-line Package (CDIP) or Plastic Leaded Chip Carrier (PLCC), providing robustness and reliability for various environmental conditions. Its UV-transparent window allows for the erasure of the stored data with ultraviolet light, making it reusable and adaptable for development, testing, and rapid prototyping activities.

Programming the M27C1001-70F1 is achieved through a two-line control function, simplifying the programming process and ensuring a high level of data security. The EPROM also features a programmable chip enable and output enable, allowing for system optimization and power-saving modes during idle states.

For data protection, the M27C1001-70F1 includes a hardware feature to prevent inadvertent writes: the programming voltage (VPP) must be applied to the dedicated programming pin, protecting the data from accidental erasure or alteration during normal operation.

In summary, the STMicroelectronics M27C1001-70F1 EPROM offers a reliable and flexible solution for storage applications where long-term data retention, ease of programming, and fast access times are critical. Its durable design and reusability make it an excellent choice for a wide range of electronic systems.

You May Also Be Interested in

Atmel
256K 32Kx8 Erasable CMOS EPROM
Need more? Email Us
ECAD model for AT27C256R-15KC
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C256B-12C6
Amd
27C512 EPROM 64KX8 200NS DIP
Need more? Email Us
ECAD model for AM27C512-200
Atmel
EPROM OTP 256K-bit 32K x 8 120ns 32-Pin PLCC
Need more? Email Us
ECAD model for 27C256-12/L
STMicroelectronics
EPROM OTP 256K-bit 32K x 8 100ns 32-Pin PLCC Tube / IC OTP 256KBIT 100NS 32PLCC
Lowest to $21.8400
ECAD model for M27C256B-10C6
Macronix
256K-BIT [32K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C256PC-15
Amd
EPROM OTP 1M-bit 128K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C010-150JC
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
ECAD model for MX27C4096PC-12
Others
512K-Bit CMOS EPROM (64K x 8)
Need more? Email Us
ECAD model for 27C512-15FA

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.8660 $68.6600
23+ $5.6338 $129.5774
36+ $5.4576 $196.4736
49+ $5.2817 $258.8033
64+ $5.1056 $326.7584
85+ $4.5774 $389.0790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention