EN
  • EN
  • DE

AT27C256R-45PU

Part No AT27C256R-45PU
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 256K PARALLEL 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Access Time 45ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Style Through Hole
Manufacturer Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Part Number Series AT27C256
Manufacturer Pack Quantity 14
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812254-AT27C256R-45PU
Ultra Librarian 3D Model Ultra Librarian AT27C256R-45PU CAD Model

Description

Microchip Technology AT27C256R-45PU EEPROM

The AT27C256R-45PU is a high-performance 256K (262,144) bit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from the renowned manufacturer, Microchip Technology. This product is designed to offer both speed and reliability for a range of applications, including but not limited to, sophisticated microprocessor-based systems, high-speed data storage, and critical control systems.

Key Features

  • Memory Size: The device's 256K memory size is organized as 32,768 words by 8 bits, providing ample space for firmware or software that requires quick and dependable non-volatile memory storage.
  • Access Time: With an impressive access time of 45 ns (nanoseconds), this EPROM provides rapid data retrieval, ensuring efficient operation in time-sensitive applications.
  • Programming Voltage: The AT27C256R-45PU operates with a programming voltage of 12.5V, which is standard for EPROM technology, and facilitates easy integration into system designs.
  • Low Power Consumption: This device is engineered for low power consumption with a typical standby mode that significantly reduces power usage when the memory is not being accessed.
  • Package Type: It comes in a PDIP (Plastic Dual In-line Package) form, specifically in a 28-pin configuration, which is widely used and easily handled during the assembly process.
  • Temperature Range: The AT27C256R-45PU is designed to operate within an extended industrial temperature range, making it suitable for harsh environments.

Applications

The versatility of the AT27C256R-45PU allows it to be used in a variety of applications, including:

  • Embedded systems that require a reliable boot code storage
  • Telecommunications equipment
  • Automotive electronics where durability and reliability are critical
  • Industrial control systems requiring long-term data retention
  • Medical devices with non-volatile memory needs

In conclusion, the Microchip Technology AT27C256R-45PU EPROM is an excellent choice for designers and engineers looking for a robust, high-speed memory component that can withstand the demands of advanced electronic systems.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 4MBIT 45NS 32CDIP
Lowest to $5.0427
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.5512
Winbond Electronics
512K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $3.2617
Macronix
2M-BIT [256K x 8] CMOS EPROM
Lowest to $8.2825
Macronix
2M-BIT [256Kx8/128x16] CMOS EPROM
Need more? Email Us
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
131,072 x 8 HIGH-SPEED CMOS EPROM
Need more? Email Us
Macronix
1M-BIT [128K x 8] CMOS EPROM
Lowest to $1.7221

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess