EN
  • EN
  • DE
  • IT

M24SR64-YMC6T/2

Part No M24SR64-YMC6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Manufacturer STMicroelectronics
Packaging Reel - TR
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Interface I2C
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-UFDFN Exposed Pad
Supplier Device Package 8-UFDFPN (2x3)
Base Product Number M24SR64
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14346-1,497-14346-2,497-14346-6
Standard Package 5,000
Win Source Part Number 1320879-M24SR64-YMC6T/2
Ultra Librarian 3D Model Ultra Librarian M24SR64-YMC6T/2 CAD Model

Description

STMicroelectronics M24SR64-YMC6T/2 Dynamic NFC/RFID Tag

The M24SR64-YMC6T/2 is a dynamic NFC/RFID tag IC that incorporates a 64-Kbit EEPROM from STMicroelectronics. This product is designed to deliver a flexible and convenient wireless connectivity solution for a wide range of applications, including consumer electronics, computer peripherals, home appliances, industrial automation, and healthcare devices.

One of the key features of the M24SR64-YMC6T/2 is its support for NFC Type 4 tag operation. This allows for easy integration with NFC-enabled smartphones, tablets, and other devices, enabling simple and intuitive device pairing, parameter configuration, and data sharing. The NFC interface facilitates communication speeds of up to 106 Kbit/s, ensuring quick and efficient data transfer.

The EEPROM memory within the M24SR64-YMC6T/2 is organized into 256-byte pages, providing ample storage for user data, configuration settings, and identification parameters. The memory can be accessed either through the NFC interface or via an I2C serial interface, offering flexibility for various system designs and use cases.

STMicroelectronics has equipped the M24SR64-YMC6T/2 with several advanced features to ensure data integrity and security. The tag IC includes an energy harvesting capability, which allows it to power external components using the energy from the NFC field. Additionally, the product comes with a password protection mechanism for both read and write operations, offering a layer of security against unauthorized access to sensitive information.

The M24SR64-YMC6T/2 is available in a small form factor package, making it suitable for space-constrained applications. Moreover, it is designed to operate over a wide temperature range, ensuring reliable performance under varying environmental conditions. The tag IC is also compliant with ISO/IEC 14443 Type A and B standards, ensuring interoperability with a broad range of NFC devices and readers.

For designers and engineers looking to incorporate NFC/RFID capabilities into their products, the M24SR64-YMC6T/2 from STMicroelectronics offers a robust and versatile solution that combines high storage capacity with advanced security and connectivity features.

You May Also Be Interested in

Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
ScioSense
IC RFID READER 110-150KZ 16TSSOP
Need more? Email Us
STMicroelectronics
TRANSCEIVER 13.56MHZ 32-VFQFPN
Lowest to $1.8004
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
STMicroelectronics
NFC/RFID 4KBIT EEPROM 13.56MHZ
Lowest to $0.6892
ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
ICODE
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1036 $52.7612
40+ $2.5466 $101.8640
61+ $2.4670 $150.4870
84+ $2.3874 $200.5416
109+ $2.3078 $251.5502
145+ $2.0691 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,714 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess