EN
  • EN
  • DE

ST25R3912-AQFT

Part No ST25R3912-AQFT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32QFN / RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25R
Package Tape & Reel (TR)
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, MIFARE, NFC
Interface SPI
Voltage - Supply 2.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number ST25
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235527-ST25R3912-AQFT
Ultra Librarian 3D Model Ultra Librarian ST25R3912-AQFT CAD Model

Description

The ST25R3912-AQFT is a state-of-the-art NFC and HF (High Frequency) reader IC from STMicroelectronics, designed to offer a perfect blend of high performance, low power consumption, and advanced features for a wide range of contactless communication and payment applications.

This integrated circuit is part of STMicroelectronics' market-leading portfolio of RFID products and is optimized for both mobile and stationary applications. It supports ISO14443A, ISO14443B, and FeliCa protocols, as well as the detection of ISO18092 passive initiators, making it highly versatile for various transaction and identification tasks.

ST25R3912-AQFT IC

The ST25R3912-AQFT is equipped with unique features such as the Automatic Antenna Tuning (AAT) technology, which allows for consistent performance even with varying environmental conditions and antenna sizes. This feature ensures reliable communication and extends the usable range of the reader. Moreover, the device boasts an advanced Noise Suppression Receiver (NSR) which significantly increases robustness against in-band interference.

With its low power consumption modes, the ST25R3912-AQFT is particularly suitable for battery-powered applications where energy efficiency is critical. It also includes an integrated power supply regulator to simplify the design for systems without a regulated power supply.

The device's fast data rates and high output power capabilities enable quick and efficient data transactions, making it ideal for payment systems, transportation ticketing, and access control. Additionally, the ST25R3912-AQFT features a capacitive wake-up function that can detect card presence without the need for field generation, further reducing the overall power consumption.

Developers can benefit from the comprehensive support provided by STMicroelectronics, including evaluation boards, reference designs, and technical documentation, to accelerate the design and development process of applications incorporating the ST25R3912-AQFT.

You May Also Be Interested in

STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
Others
Lowest to $28.8819
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess