Products specifications

Package Bulk
Product Status Active
RF Type General Purpose
Circuit SP2T
Frequency Range 30MHz ~ 1GHz
Isolation 23dB
Insertion Loss 0.3dB
Test Frequency 1GHz
IIP3 65dBm
Features DC Blocked
Impedance 50Ohm
Voltage - Supply 5V
Operating Temperature -65°C ~ 125°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Supplier Device Package CS202
Ultra Librarian 3D Model Ultra Librarian MSW2020-202 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPDT 6GHZ DIE
Need more? Email Us
ECAD model for MASW6010G
M/A-Com Technology Solutions
IC RF SWITCH SPDT 6GHZ 6DFN / GaAs SP2T 1.8 V Switch
Lowest to $4.4352
ECAD model for MASW-009444-TR3000
MACOM Technology Solutions
IC RF SWITCH SPDT 1GHZ CS204
Need more? Email Us
ECAD model for MSW2040-204
MACOM Technology Solutions
IC RF SWITCH SPST 4GHZ FP-16
Need more? Email Us
ECAD model for SW-231-PIN
MACOM Technology Solutions
SWITCH,SP2T, 1-7GHZ,3MM-QFN-16LD
Need more? Email Us
ECAD model for MASW-011191-TR1000
MACOM Technology Solutions
IC RF SWITCH SPST 2GHZ DI-1
Need more? Email Us
ECAD model for SW-111-PIN
MACOM Technology Solutions
IC RF SWITCH SPDT 2GHZ FP-16
Need more? Email Us
ECAD model for SW-233-PIN
MACOM Technology Solutions
IC RF SWITCH 18GHZ DIE
Need more? Email Us
ECAD model for MASW-011052-14220G
MACOM Technology Solutions
IC RF SWITCH SPDT 12GHZ DIE
Need more? Email Us
ECAD model for MASW-011021-14010G

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention