The M24LR16E-RDW6T/2 is a dynamic NFC/RFID tag IC with a dual-interface EEPROM produced by STMicroelectronics. This state-of-the-art device features a 16-Kbit memory and is designed to deliver flexible and advanced energy-harvesting solutions within a wide range of applications, including consumer electronics, industrial systems, and Internet of Things (IoT) devices.
Key Features and Benefits
- Memory Capacity: The device comes with a 16-Kbit EEPROM, allowing for ample data storage for various applications.
- Dual Interface Access: It offers both I2C and ISO 15693 RF interfaces, enabling communication with the EEPROM through either a wired (I2C) or wireless (RF) connection.
- Energy Harvesting: The M24LR16E-RDW6T/2 is equipped with an energy harvesting analog output that can be used to power external devices, making it an ideal choice for battery-less systems.
- Fast Data Transfer: The device supports a fast data transfer mode, allowing for efficient communication and quick read/write operations.
- Extended Temperature Range: With an operating temperature range from -40°C to +85°C, this EEPROM can reliably function in a variety of harsh environments.
- Security Features: The product includes password protection and a lockable OTP area to ensure data integrity and security.
Applications
The versatility of the M24LR16E-RDW6T/2 makes it suitable for a diverse array of applications, such as:
- Smart consumer devices
- Wearable technology
- Medical and healthcare equipment
- Industrial automation and control systems
- Asset tracking and management
- Smart city infrastructure
Product Specifications
Parameter
Value
Memory Size
16 Kbits
Interface
I2C, RF (ISO 15693)
Frequency
13.56 MHz
Operating Temperature
-40°C to +85°C
Package
SO-8
The M24LR16E-RDW6T/2 from STMicroelectronics is an innovative and reliable choice for developers looking to integrate NFC/RFID capabilities with EEPROM storage into their next-generation products.