EN
  • EN
  • DE

ISO721DUB

Part No ISO721DUB
Manufacturer Texas Instruments
Catalog Digital Isolators
Description 3.3-V / 5-V HIGH-SPEED DIGITAL ISOLATORS | DGTL ISO 2.5KV GEN PURP 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 24ns, 24ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time 1ns, 1ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SOP
Manufacturer Pack Quantity 50
MSL Level 4 (72 Hours)
Win Source Part Number 1190627-ISO721DUB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO721DUB CAD Model

Description

The ISO721DUB is a robust, high-performance digital isolator manufactured by Texas Instruments. Designed to offer outstanding signal integrity with very low power consumption, this component is a vital piece of technology for a wide range of industrial and medical applications. The ISO721DUB ensures reliable operation in systems that require electrical isolation between noisy environments and sensitive circuitry.

Built using Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier, this isolator has a capacitive isolation design that provides a high-voltage isolation barrier capable of withstanding up to 4000 Vpeak. This feature is crucial for protecting sensitive electronic equipment from high-voltage transients, spikes, and surges that can occur in harsh electrical environments.

The ISO721DUB operates over a wide supply voltage range of 3.0 V to 5.5 V, making it versatile for use in various systems without the need for additional level shifting. It supports data rates up to 25 Mbps, ensuring high-speed data transmission without compromising signal integrity. This makes it an excellent choice for applications such as digital communication between circuits with different ground potentials.

Its low power consumption and high electromagnetic immunity make the ISO721DUB suitable for energy-conscious and noise-sensitive applications. The device comes in a compact, surface-mount SOIC-8 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Furthermore, the ISO721DUB is characterized for operation from -40°C to 125°C, which allows for its use in extreme temperature environments, ensuring reliability and performance consistency. With its robustness and high isolation capabilities, the ISO721DUB from Texas Instruments is an excellent choice for designers looking to enhance their system's safety, reliability, and performance.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.0163 $62.0163
2+ $50.8852 $101.7704
4+ $49.2951 $197.1804
5+ $47.7049 $238.5245
6+ $46.1147 $276.6882
8+ $41.3442 $330.7536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 922 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess