EN
  • EN
  • DE

USB2533-1080AEN

Part No USB2533-1080AEN
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 HUB CTLR 3PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series flexPWR™
Package Tray
Product Status Active
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Voltage - Supply -
Current - Supply -
Temperature Range - Operating 0°C ~ 70°C
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-SQFN (6x6)
Base Product Number USB2533
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1370786-USB2533-1080AEN
Ultra Librarian 3D Model Ultra Librarian USB2533-1080AEN CAD Model

Description

Microchip Technology USB2533-1080AEN USB 2.0 Hub Controller

The Microchip Technology USB2533-1080AEN is a versatile and high-performance USB 2.0 hub controller that is designed to enhance the connectivity options for various USB-enabled devices. This state-of-the-art integrated circuit is part of Microchip's family of USB 2.0 hub controllers and is tailored to meet the demands of both consumer and industrial applications where multiple USB connections are required.

The USB2533-1080AEN supports up to three downstream ports, offering a convenient solution for expanding the USB capabilities of a system. With its robust design, it can handle high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data traffic, ensuring compatibility with a wide range of USB devices, from keyboards and mice to printers and external storage drives.

One of the standout features of this hub controller is its MultiTRAK™ technology, which provides multiple transaction translators that enable optimized bandwidth allocation for each downstream port. This technology ensures that USB 1.1 devices do not bottleneck the performance of USB 2.0 devices, allowing for efficient operation and improved user experience.

The USB2533-1080AEN is also equipped with built-in battery charging support, which includes both Charging Downstream Port (CDP) and Dedicated Charging Port (DCP) modes. This makes it an ideal choice for applications that require charging capabilities for portable devices, such as smartphones and tablets.

For developers and manufacturers, the USB2533-1080AEN offers the flexibility of configurable options through both pin strapping and an I2C interface. This allows for a customized setup that can be tailored to specific product requirements. Additionally, the product supports an industrial temperature range, making it suitable for use in harsh environments.

In summary, the Microchip Technology USB2533-1080AEN USB 2.0 hub controller is a reliable and high-performance solution for expanding USB connectivity. Its advanced features and flexible configuration options make it a top choice for a wide range of applications, ensuring seamless integration and enhanced functionality in any USB-based system.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7181 $52.0534
33+ $3.0508 $100.6764
51+ $2.9554 $150.7254
70+ $2.8601 $200.2070
91+ $2.7648 $251.5968
122+ $2.4788 $302.4136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,624 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess