The TCA9554DBQR from Texas Instruments is a robust, low-voltage 8-bit I2C and SMBus low-power I/O expander designed to provide general-purpose remote I/O expansion for most microcontroller families. The device is particularly useful in applications where pins are at a premium, and additional inputs/outputs are necessary, such as in servers, personal electronics, and industrial automation.
Key Features
- Interface: I2C and SMBus compatible interface, which supports up to 400 kHz (Fast-mode) and 100 kHz (Standard-mode) operation speeds.
- Voltage Range: Operates from a 1.65 V to 5.5 V supply, making it suitable for a wide range of applications and logic levels.
- Expandability: Up to 8 devices on the same bus, providing up to 64 additional I/Os.
- Interrupt Output: Features an interrupt output which can be configured to indicate input changes.
- Configurable Polarity: Input and output configuration registers allow for polarity inversion if required.
- Low Power Consumption: Designed for low-power consumption, which is ideal for battery-powered systems.
- Packaging: Available in a small 16-pin SSOP (Shrink Small Outline Package) that is RoHS compliant.
Applications
With its versatile feature set, the TCA9554DBQR is suitable for a variety of applications, such as:
- Server motherboards
- Personal electronics (e.g., tablets, smartphones)
- Industrial automation
- Gaming machines
- Home automation systems
Reliability and Support
Texas Instruments is known for its commitment to quality and reliability. The TCA9554DBQR is no exception, and it is backed by TI's robust technical support and extensive documentation. Engineers and designers can rely on TI's resources, including datasheets, application notes, and design tools, to facilitate the integration of the TCA9554DBQR into their projects.