EN
  • EN
  • DE

ST25DV64KC-IE8T3

Part No ST25DV64KC-IE8T3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description DYNAMIC NFC/RFID TAG IC WITH 64-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface I²C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373340-ST25DV64KC-IE8T3
Ultra Librarian 3D Model Ultra Librarian ST25DV64KC-IE8T3 CAD Model

Description

The ST25DV64KC-IE8T3 is a dynamic NFC/RFID tag IC that offers a flexible and advanced solution for near-field communication. Manufactured by STMicroelectronics, this product is part of the ST25DV series, which is known for its robust design and high performance in various applications. With its 64-Kbit memory capacity, the ST25DV64KC-IE8T3 provides ample space for NFC data exchange protocols, making it an ideal choice for a wide range of applications including consumer electronics, device authentication, and IoT connectivity.

Key Features

  • Memory Size: 64-Kbits of EEPROM
  • Communication Interfaces: I2C and RF interfaces for flexible data transfer
  • Energy Harvesting: Capable of harvesting energy from the RF field, eliminating the need for an external power supply
  • Fast Transfer Mode: Allows for rapid data exchanges between the tag and the NFC-enabled device
  • Data Protection: Features multiple security mechanisms, including lockable memory areas and a unique 64-bit serial number for each device

Applications

The ST25DV64KC-IE8T3 is designed for a variety of applications that require reliable and secure wireless communication. Its versatile features make it suitable for:

  • Consumer Electronics (e.g., smartphones, tablets, wearables)
  • Smart Packaging and Brand Protection
  • Industrial Automation and Control Systems
  • Healthcare and Medical Device Tracking
  • Smart Home and IoT Devices

Technical Specifications

The ST25DV64KC-IE8T3 operates within the 13.56 MHz frequency band and is compliant with ISO/IEC 15693 and NFC Forum Type 5 tag specifications. It ensures a robust and secure communication channel with its 256-bit password protection and 32-bit counter for anti-tearing. The product is also designed to be durable, with a wide operating temperature range from -40°C to +85°C, making it suitable for challenging environmental conditions.

Ordering Information

The ST25DV64KC-IE8T3 is available in a UFDFPN8 package and can be ordered using the specific product code provided by STMicroelectronics. For detailed ordering and pricing information, it is recommended to contact authorized distributors or visit the STMicroelectronics website.

You May Also Be Interested in

Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0711 $51.7775
59+ $1.6994 $100.2646
92+ $1.6463 $151.4596
126+ $1.5932 $200.7432
163+ $1.5401 $251.0363
218+ $1.3808 $301.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess