Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 107009-M24C16-BN6
Ultra Librarian 3D Model Ultra Librarian M24C16-BN6 CAD Model

Description

The M24C16-BN6 is a 16-Kbit serial EEPROM device from the renowned semiconductor manufacturer STMicroelectronics. Designed for optimal data storage efficiency, this product offers robust performance and reliability for various applications. With its I²C-compatible wire protocol, the M24C16-BN6 ensures easy integration into a wide array of electronic systems.

Key Features

  • Memory Size: 16 Kbits of EEPROM, allowing for efficient storage of user-specific data.
  • Communication Interface: Two-wire I²C serial interface supports 400 kHz protocol for fast data transfer.
  • Write Cycle Time: Byte or page write in 5 ms max, providing efficient data management and quick updates.
  • Write Cycles: High endurance with up to 1 million write cycles, ensuring data integrity and longevity of the device.
  • Data Retention: Guaranteed data retention for a period of 40 years, offering long-term reliability.
  • Operating Voltage Range: Wide range of 2.5 V to 5.5 V, making it suitable for low-power and standard operations.
  • Temperature Range: Operational across a temperature range of -40°C to +85°C, suitable for use in harsh environments.
  • Packaging: Available in a narrow 8-pin plastic DIP package for easy mounting on printed circuit boards.

Applications

The M24C16-BN6 EEPROM is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controllers
  • Medical devices
  • Smart metering systems
  • Portable devices

Product Summary

The M24C16-BN6 from STMicroelectronics represents a reliable and efficient solution for non-volatile memory storage. Its robust design, combined with a wide operating voltage range and high data retention capability, makes it an excellent choice for designers seeking a dependable EEPROM for their electronic systems. Whether for consumer gadgets, automotive modules, or industrial machinery, the M24C16-BN6 offers the performance and endurance needed to meet the demands of modern applications.

You May Also Be Interested in

Microchip Technology
SPI Serial EEPROM Family, 8-bit, 10 MHz, 2.5 to 5.5V, -55°Cto 125°C, SOIC-8, RoHS
Lowest to $1.3296
ECAD model for 25LC256T-E/SN16KV18
Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8) SPI 10 MHz 8-SOIC
Lowest to $5.9091
ECAD model for 25AA080C-I/SN
Microchip Technology
Need more? Email Us
ECAD model for 24LC04BTSL
Microchip Technology
EEPROM Serial-I2C 128-bit 16 x 8 3.3V/5V 8-Pin SOIC N Tube
Lowest to $0.1752
ECAD model for 24LC00-I/SNG
Microchip Technology
IC EEPROM 64KBIT I2C SOT23-5 / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns SOT-23-5
Lowest to $0.9059
ECAD model for 24FC64T-I/OT
Microchip Technology
IC EEPROM 8KBIT SPI 1MHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8) SPI 1 MHz 8-SOIC
Need more? Email Us
ECAD model for 25AA080/SN
Microchip Technology
IC EEPROM 64KBIT SPI 10MHZ 8DIP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-PDIP
Lowest to $1.4293
ECAD model for 25AA640A-I/P
Microchip Technology
IC EEPROM 1MBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 1Mb (128K x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $5.0228
ECAD model for 24LC1026-E/SN
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 400 ns 8-TSSOP
Need more? Email Us
ECAD model for 24AA044T-I/ST

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention