EN
  • EN
  • DE

M24128-BWMN6

Part No M24128-BWMN6
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 128KBIT I2C 1MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 450 ns 8-SOIC
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name M24128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.32.0051
Other Part Number 497-1599-5, 497-1599-5-NDR
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924737-M24128-BWMN6
Ultra Librarian 3D Model Ultra Librarian M24128-BWMN6 CAD Model

Description

STMicroelectronics M24128-BWMN6 EEPROM

The M24128-BWMN6 is a 128-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device that is designed and manufactured by STMicroelectronics. This high-quality memory chip is part of STMicroelectronics' M24 series of EEPROMs, which are known for their reliability and ease of integration into a wide range of electronic applications.

Featuring a 16-Kbyte (128-Kbit) capacity, the M24128-BWMN6 provides ample storage for configuration data, setup parameters, or small application logs. It utilizes the standard I²C serial interface, facilitating easy communication with microcontrollers and other digital devices. The chip supports a fast transfer mode, allowing for efficient data access and programming operations.

One of the key features of this EEPROM is its wide voltage range, operating from 2.5 V to 5.5 V, which makes it suitable for systems with varying power supply levels. This flexibility ensures that the M24128-BWMN6 can be used in both industrial and consumer products without the need for additional voltage regulation components.

The device offers a high level of data protection, with write control provided by a Write Protect (WP) pin. When activated, this feature prevents accidental data overwrites and ensures the integrity of the stored information. Additionally, the M24128-BWMN6 has been designed with a long data retention period and high write endurance, highlighting its reliability and suitability for applications that require frequent data updates.

For ease of integration, the M24128-BWMN6 comes in a compact SO8N package, which is widely accepted in the industry and compatible with standard PCB layouts. Its small form factor makes it an excellent choice for space-constrained applications, without compromising on storage capacity or performance.

In summary, the M24128-BWMN6 from STMicroelectronics is a robust, high-capacity EEPROM chip that offers excellent performance, data protection, and ease of use. It is an ideal memory solution for a diverse range of applications that require reliable and long-lasting non-volatile memory storage.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4351 $58.7385
325+ $0.3570 $116.0250
505+ $0.3460 $174.7300
695+ $0.3347 $232.6165
895+ $0.3236 $289.6220
1,195+ $0.2901 $346.6695
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess