EN
  • EN
  • DE

25LC256-M/MF

Part No 25LC256-M/MF
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT SPI 10MHZ 8DFN  /  EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Base Product Number 25LC256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1198537-25LC256-M/MF
Ultra Librarian 3D Model Ultra Librarian 25LC256-M/MF CAD Model

Description

Microchip Technology's 25LC256-M/MF Serial EEPROM

The 25LC256-M/MF is a 256Kb (32K x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide robust storage solutions for advanced electronic applications. This high-capacity EEPROM is part of Microchip’s renowned serial EEPROM product line and provides designers with a flexible and reliable way to store configuration settings, calibration data, or small application firmware in a wide array of electronic systems.

Key Features:

  • Memory Size: The device offers a substantial 256 Kbit of memory space, allowing ample room for critical data storage.
  • Interface: Utilizing the SPI (Serial Peripheral Interface) bus, the 25LC256-M/MF ensures high-speed data transfer and simple interfacing with most microcontrollers.
  • Operating Voltage Range: It operates across a wide voltage range of 2.5V to 5.5V, making it versatile for various applications and compatible with both 3.3V and 5V systems.
  • Write Protection: The device includes software write protection for the entire memory array, ensuring data integrity and preventing accidental overwrite or erasure.
  • Temperature Range: The industrial temperature range of -40°C to +85°C guarantees reliable performance under extreme environmental conditions.
  • Packaging: It is available in an 8-pin SOIC (M) and TDFN (MF) package, providing options for different design footprints and space-saving considerations.
  • Endurance: The EEPROM boasts a high endurance of over 1 million erase/write cycles, ensuring long-term reliability of data storage and retrieval.
  • Data Retention: It offers a data retention period of over 200 years, providing a stable and durable storage solution over an extended period.

Applications:

The versatility of the 25LC256-M/MF makes it an ideal choice for a wide range of applications, including but not limited to:

  • Industrial and automotive electronics
  • Medical devices
  • Consumer electronics
  • Networking equipment
  • Smart meters

With its robust feature set and Microchip's commitment to quality, the 25LC256-M/MF EEPROM is a smart choice for designers seeking a reliable and flexible non-volatile memory solution.

You May Also Be Interested in

Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.5474 $66.5474
2+ $54.6030 $109.2060
3+ $52.8967 $158.6901
4+ $51.1903 $204.7612
6+ $49.4840 $296.9040
7+ $44.3650 $310.5550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess