EN
  • EN
  • DE

TS3021HIYLT

Part No TS3021HIYLT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description RAIL-TO-RAIL 1.8 V HIGH-SPEED CO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features Comparator General Purpose Push-Pull SOT-23-5
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TS3021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17046-2-ND, 497-TS3021HIYLTCT, 497-TS3021HIYLTTR, 497-17046-1-ND, 497-TS3021HIYLTDKR, -1138-TS3021HIYLTTR, 497-17046-6, -1138-TS3021HIYLTCT, 497-17046-6-ND, -1138-TS3021HIYLTDKR, 497-17046-2, 497-17046-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901167-TS3021HIYLT
Ultra Librarian 3D Model Ultra Librarian TS3021HIYLT CAD Model

Description

Product TS3021HIYLT - STMicroelectronics

The TS3021HIYLT is a high-performance, precision operational amplifier from STMicroelectronics, designed to cater to a wide array of applications requiring accurate signal conditioning. This op-amp is a perfect blend of advanced technology and robust features, ensuring reliable performance in demanding environments.

The device boasts a low input offset voltage and reduced power consumption, which makes it ideal for battery-powered applications and precision instrumentation. With a wide supply voltage range, the TS3021HIYLT provides designers with the flexibility to use it in various circuit configurations without compromising the integrity of the signal processing.

Featuring rail-to-rail input and output, the TS3021HIYLT ensures a broad dynamic range, making it suitable for applications that require a large output swing. This characteristic is particularly beneficial in analog-to-digital conversion processes, where maximizing the dynamic range of the signal is crucial for achieving high-resolution measurements.

With an extended temperature range, the TS3021HIYLT is engineered to perform reliably in extreme conditions, which is a critical requirement for automotive and industrial applications. The device's robustness is further enhanced by its ESD protection, safeguarding it against electrostatic discharges that could otherwise compromise its functionality.

STMicroelectronics has packaged the TS3021HIYLT in an ultra-small footprint, making it an excellent choice for space-constrained applications. This miniature package does not hinder its performance, as the op-amp continues to deliver high-speed operation and low-noise characteristics, contributing to the overall efficiency and precision of the electronic system it is integrated into.

In summary, the TS3021HIYLT from STMicroelectronics is a versatile and reliable operational amplifier that meets the stringent requirements of modern electronic designs. Its precision, power efficiency, and robustness make it a top choice for engineers looking to develop high-performance and durable products.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9471 $50.1007
42+ $2.4182 $101.5644
65+ $2.3426 $152.2690
89+ $2.2670 $201.7630
115+ $2.1915 $252.0225
153+ $1.9648 $300.6144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess