Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8, 128 x 16)
Memory Interface SPI
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number 93LC56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 93LC56CT-I/MCTR,93LC56CT-I/MCCT,93LC56CT-I/MCDKR,93LC56CTIMC
Standard Package 3,300
Win Source Part Number 1196044-93LC56CT-I/MC
Ultra Librarian 3D Model Ultra Librarian 93LC56CT-I/MC CAD Model

Description

Microchip Technology 93LC56CT-I/MC

The 93LC56CT-I/MC is a high-quality, 2K Microwire (3-Wire) Serial EEPROM, expertly crafted by the renowned semiconductor manufacturer, Microchip Technology. This precision-engineered memory component is designed to deliver reliable data storage and retrieval in a wide array of electronic applications. Its compact, surface-mount package is ideal for space-conscious designs, making it a preferred choice for modern electronic systems.

This EEPROM device offers a storage capacity of 2 Kbits, organized as 128 x 16-bit words, which provides users with a sufficient amount of non-volatile memory for storing configuration settings, calibration data, or small application parameters. The 93LC56CT-I/MC operates over a voltage range of 2.5V to 5.5V, making it versatile enough to be used in both low-power and standard digital circuits.

Featuring a self-timed erase and write cycle, the 93LC56CT-I/MC ensures data integrity by automatically managing the erase and write operations without requiring complex programming from the user. This simplifies the integration of the memory component into a system and reduces the risk of data corruption due to improper handling of write sequences.

One of the key advantages of the 93LC56CT-I/MC is its support for the Microwire serial interface, which enables easy communication with microcontrollers and other digital systems. This interface is known for its simplicity and efficiency, providing a straightforward method for serial data transfer.

Additionally, the device boasts a wide operating temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions. This makes the 93LC56CT-I/MC suitable for industrial, automotive, and other applications where temperature extremes are common.

The 93LC56CT-I/MC is available in an 8-lead TSSOP package, which not only saves board space but also ensures robustness and durability for the final product. Its lead-free and RoHS-compliant design reflects Microchip Technology's commitment to environmental sustainability and the production of eco-friendly components.

In summary, the 93LC56CT-I/MC from Microchip Technology is an exceptional choice for designers seeking a reliable and compact serial EEPROM solution. Its combination of capacity, interface compatibility, and operational reliability makes it a valuable component in diverse electronic systems.

You May Also Be Interested in

Microchip Technology
EEPROM Parallel 1M-bit 128K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C010-12DK-E
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $155.1529
ECAD model for GLS29EE010-70-4I-EHE
Microchip Technology
IC EEPROM 2KBIT SPI SOT23-6 / EEPROM Memory IC 2Kb (256 x 8) SPI 10 MHz SOT-23-6
Lowest to $56.4747
ECAD model for 25AA02E64T-I/OT
STMicroelectronics
Need more? Email Us
ECAD model for ST25164M1TR
Microchip Technology
Need more? Email Us
ECAD model for AT28LV64B20SI
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.5126
ECAD model for NV24C128MUW3VTBG
Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ECAD model for HN58V257AT12E
Microchip Technology
SERIAL EEPROM, 1MBIT, 1MHZ, DIP-8; EEPROM Memory Configuration: 128K x 8bit; Memory Case Style: DIP; No. of Pins:...
Need more? Email Us
ECAD model for AT24C1024-10PU-2.7

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8813 $52.8780
140+ $0.7231 $101.2340
215+ $0.7005 $150.6075
300+ $0.6779 $203.3700
385+ $0.6553 $252.2905
515+ $0.5875 $302.5625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention