EN
  • EN
  • DE

24FC04-I/ST

Part No 24FC04-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT I2C 1MHZ 8TSSOP  /  EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24FC04
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1210540-24FC04-I/ST
Ultra Librarian 3D Model Ultra Librarian 24FC04-I/ST CAD Model

Description

The 24FC04-I/ST is a high-performance, 4-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. Designed to deliver a reliable and durable data storage solution, this device is ideal for a wide range of applications that require low-power and high-endurance non-volatile memory storage.

Key Features

  • Memory Size: The device offers a 4-Kbit (512 x 8) memory size, providing a practical amount of storage for configuration parameters, serial numbers, calibration data, and more.
  • Interface: It utilizes the standard I2C serial interface, supporting over a million write/erase cycles and a data retention period of more than 200 years, ensuring long-term reliability of data.
  • Speed: The 24FC04-I/ST operates at a clock frequency of 1 MHz, making it suitable for high-speed applications that require fast data access and low latency.
  • Voltage Range: This device is designed to work within a voltage range of 2.5V to 5.5V, accommodating various operational environments and system power supplies.
  • Package: The EEPROM comes in a space-saving 8-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, it is robust enough to operate in harsh environmental conditions.

Applications

The 24FC04-I/ST is versatile and can be used in a variety of sectors, including consumer electronics, automotive industries, medical devices, and industrial control systems. It is particularly useful in applications where a small, robust, and reliable non-volatile memory is crucial, such as in portable devices, smart cards, and various IoT devices.

Manufacturer Support

Microchip Technology provides extensive support for their EEPROM products, including technical documentation, application notes, and software tools to facilitate device programming and integration into your design. The 24FC04-I/ST is also backed by Microchip's reputation for quality and reliability in the semiconductor industry.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess