EN
  • EN
  • DE

LPY5150AL

Part No LPY5150AL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description MEMS motion sensor: dual axis pitch and yaw ±1500°/s analog output gyroscope
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Type Analog
Axis X (Pitch), Y (Roll)
Range °/s ±1500
Sensitivity (mV/°/s) 0.67
Bandwidth 140Hz
Output Type Analog Voltage
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Supply Current 6.8mA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-LFLGA
Win Source Part Number 1204328-LPY5150AL
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name LPY5150AL
Introduction Date June 04, 2009
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LPY5150AL CAD Model

Description

The LPY5150AL is a cutting-edge dual-axis gyroscope produced by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance MEMS (Micro-Electro-Mechanical Systems) products. This particular gyroscope is designed to measure angular rate along the pitch and yaw axes (labeled as Y and Z axes respectively) and is an excellent choice for enhancing the performance of modern motion-sensitive devices.

The LPY5150AL operates based on the Coriolis effect, featuring a MEMS motion sensor that has a full-scale range of ±1500 degrees per second (dps). This allows for high-precision tracking of rapid and slow movements alike, making it particularly well-suited for applications such as gaming controllers, vehicle navigation systems, and stabilization platforms.

Key Features:

  • Two-axis motion detection: Measures angular velocity along the pitch (Y) and yaw (Z) axes.
  • High sensitivity: Provides reliable readings with a full-scale range of ±1500 dps.
  • Low power consumption: Ideal for battery-powered devices, enhancing their operational life.
  • Embedded self-test: Allows users to check the functioning status of the sensor, ensuring reliability and safety.
  • High shock survivability: Robust design that can withstand the rigors of real-world application environments.

The LPY5150AL is also equipped with a variety of features that facilitate ease of integration and use, such as a 4-wire SPI digital interface for communication with microcontrollers and a wide operating temperature range of -40°C to +85°C. Additionally, its compact and lightweight LGA-16 (Land Grid Array) package makes it suitable for space-constrained applications.

With its combination of high performance, reliability, and versatility, the STMicroelectronics LPY5150AL gyroscope stands out as a superior choice for designers and engineers looking to improve the motion-sensing capabilities of their products.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $141.3336
Maxim Integrated
IC GYROSCOPE 2-AXIS 16LGA
Lowest to $9.9168
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $192.6448
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $146.6166
Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA / MEMS Dual Axis ±400°/s 16-Pin LGA T/R
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess