EN
  • EN
  • DE

LPS331APY

Part No LPS331APY
Manufacturer STMicroelectronics
Catalog Pressure Sensors, Transducers
Description MEMS pressure sensor: 260-1260 mbar absolute digital output barometer | IC PRESSURE SENSOR PIEZO 16HCLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Applications Board Mount
Pressure Type Absolute
Operating Pressure 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa)
Output Type I2C, SPI
Output 24 b
Accuracy ±0.003PSI (±0.02kPa)
Supply Voltage (V) 1.7V ~ 3.6V
Port Style No Port
Features Temperature Compensated
Maximum Pressure 290.08PSI (2000kPa)
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFLGA
Supplier Device Package 16-HCLGA
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1204259-LPS331APY
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPS331APY CAD Model

Description

The LPS331APY is a high-performance pressure sensor from STMicroelectronics, designed to deliver precise and reliable atmospheric pressure data. This MEMS (Micro-Electro-Mechanical Systems) sensor is an essential component for a wide range of applications, including weather stations, altimeters in consumer devices, and indoor navigation systems.

Key Features

  • High-Resolution Measurement: The LPS331APY offers a pressure range from 260 to 1260 hPa with a 24-bit digital output, ensuring high-resolution readings for accurate atmospheric pressure measurement.
  • Embedded Temperature Sensor: Alongside pressure sensing capabilities, the device includes an embedded temperature sensor, which allows for temperature compensation and provides additional data for various applications.
  • Low Power Consumption: With its power-saving operational modes, the LPS331APY is optimized for battery-powered devices, making it an ideal choice for portable applications.
  • Enhanced Stability: The sensor is designed to perform consistently over time, with built-in mechanisms to reduce the effects of temperature changes and aging.
  • Compact and Robust Design: The LPS331APY comes in a small HCLGA package that is both durable and space-efficient, suitable for integration into compact systems.

Technical Specifications

Parameter Value
Pressure Range 260 to 1260 hPa
Pressure Accuracy ±2 hPa
Temperature Range -40 to +85°C
Supply Voltage 2.5 to 3.6 V
Interface I2C, SPI

Whether for personal electronics, home automation, or industrial monitoring, the LPS331APY provides the precision and durability needed for accurate environmental sensing. STMicroelectronics' commitment to quality and performance makes the LPS331APY a reliable choice for developers and manufacturers seeking a top-tier pressure sensor.

You May Also Be Interested in

Honeywell
SENSOR 500PSIG 0.18" 4.5V / Pressure Sensor 500PSI (3447.38kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $81.6042
Amphenol
SENSOR 5PSID 0.12" 14BIT 14SOIC / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports
Need more? Email Us
Amphenol
SENSOR 5PSID 0.12" 14BIT / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port
Lowest to $55.7780
Honeywell
SENSOR 15PSID 0.16" .155V 4SIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.16" (3.94mm) Tube, Dual 0 mV ~ 155 mV (5V) 4-SIP, Dual Ports, Same Side
Lowest to $67.5814
NXP / Nexperia
SENSOR 14.5PSIA 0.19" .04V
Need more? Email Us
Honeywell
SENSOR PRES DIP 6 BAR GAUGE 5V / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Panasonic
PRESSURE SENSOR / Pressure Sensor 14.23PSI (98.1kPa) Vented Gauge Male - 0.1" (2.5mm) Tube 0 mV ~ 65 mV 6-SMD Module
Lowest to $22.7893
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess