Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Reference Type Ground Reference (Virtual)
Output Type Adjustable
Min/Fixed Output Voltage 2V
Maximum Output Voltage 20V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 35ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Parts Input Voltage (V) 4V ~ 40V
Supply Current 400μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number TLE2426
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 716690-TLE2426CLPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2426CLPR CAD Model

Description

The TLE2426CLPR, manufactured by Texas Instruments, is a precision voltage reference and regulator designed to offer both high performance and reliability for a wide range of applications. Known for its versatility, this product is commonly used in power management solutions across various electronic devices.

Key Features

  • Output Voltage: The TLE2426CLPR provides a fixed output voltage of 2.5V, which is ideal for systems that require a stable reference voltage.
  • High Precision: It boasts an impressive level of accuracy, making it suitable for applications where precision is paramount.
  • Low Dropout Voltage: This characteristic ensures efficient operation even with minimal differences between the input voltage and the regulated output voltage.
  • Output Current: Capable of supplying an output current up to 20mA, it can easily serve as a reference for A/D converters, D/A converters, and other precision circuitry.
  • Low Noise: The device exhibits low noise performance, which is crucial for sensitive electronic applications.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing its durability and lifespan.

Applications

The TLE2426CLPR is highly suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Precision data acquisition systems
  • Analog and digital signal processing
  • Industrial control systems
  • Telecommunication infrastructure

Package and Availability

The TLE2426CLPR comes in a TO-92 package, which is widely used for through-hole mounting. This package is known for its compact size and ease of integration into various circuit designs. As a product of Texas Instruments, a leader in semiconductor solutions, it is readily available through authorized distributors and can be ordered in bulk quantities.

Conclusion

With its high precision, low noise, and robust thermal protection, the TLE2426CLPR from Texas Instruments stands out as a reliable choice for designers seeking a stable voltage reference and regulator. Its widespread applicability and ease of use make it a go-to component for a multitude of electronic projects and commercial products.

You May Also Be Interested in

Apex Microtechnology
Voltage References ref +5.0V, 0.6ppm, -40/85C
Need more? Email Us
ECAD model for VRE3050JS
Maxim Integrated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Need more? Email Us
ECAD model for MAX6066AEUR-T
Analog Devices Inc.
IC VREF SERIES PREC 5V TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Lowest to $9.8612
ECAD model for ADR02BUJ-REEL7
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241BCPA+
Maxim Integrated
V-Ref Precision 4.096V 0.5mA 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Lowest to $25.2617
ECAD model for MAX6198AESA+
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6341CPA+
Maxim Integrated
V-Ref Precision 10V 0.5mA 8-Pin SOIC N / IC VREF SERIES 10V 8SOIC
Need more? Email Us
ECAD model for MAX674CSA+
Maxim Integrated
V-Ref Precision 5V 15mA 8-Pin PDIP N / IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for MAX6250AEPA+
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241ACPA+

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2376 $59.3264
33+ $3.4770 $114.7410
50+ $3.3684 $168.4200
69+ $3.2598 $224.9262
89+ $3.1511 $280.4479
119+ $2.8251 $336.1869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention