EN
  • EN
  • DE

LPS22CHTR

Part No LPS22CHTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description CONSUMER MEMS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type -
Axis -
Acceleration Range -
Sensitivity (LSB/g) -
Sensitivity (mV/g) -
Bandwidth -
Output Type -
Voltage - Supply -
Features -
Mounting Type -
Package / Case -
Supplier Device Package -
Base Product Number LPS22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1375641-LPS22CHTR
Ultra Librarian 3D Model Ultra Librarian LPS22CHTR CAD Model

Description

STMicroelectronics LPS22CHTR Pressure Sensor

The LPS22CHTR is a state-of-the-art MEMS nano pressure sensor from STMicroelectronics, a leader in the semiconductor industry. This ultra-compact piezoresistive absolute pressure sensor is specifically designed for high-performance applications that require a high level of accuracy and reliability in pressure measurement.

The sensor operates on a supply voltage ranging from 1.7V to 3.6V, making it suitable for battery-powered devices, and its low power consumption is ideal for energy-saving applications. With a pressure range of 260 to 1260 hPa, the LPS22CHTR is versatile enough to be used in a wide variety of environments, from weather stations to smart fitness devices.

One of the key features of the LPS22CHTR is its high-resolution output, which can detect pressure differences as small as 0.1 hPa, equivalent to an altitude change of less than 1 meter. This high-resolution measurement makes it perfect for advanced navigation systems, altimeters, and variometers.

The sensor also includes a temperature compensation feature that ensures stable and accurate readings over a wide temperature range. The embedded temperature sensor not only provides temperature data but also contributes to the precision of the pressure measurements under varying environmental conditions.

For ease of integration, the LPS22CHTR comes in a compact HCLGA package (2.0 x 2.0 x 0.76 mm) and offers an I2C/SPI digital interface, which allows for seamless connection with most microcontrollers and processors. Additionally, the device features a FIFO (First In, First Out) buffer that helps reduce the host processor's workload and power consumption by storing data temporarily.

Moreover, the LPS22CHTR is equipped with several operational modes, including a one-shot mode for on-demand measurements and different power-saving modes to suit various application requirements. Its built-in interrupt features can be configured for both pressure threshold detection and data-ready signals, providing further flexibility in system design.

Whether you are developing applications for consumer electronics, home automation, or industrial control, the LPS22CHTR from STMicroelectronics is a reliable and precise solution for your pressure sensing needs.

You May Also Be Interested in

STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess