EN
  • EN
  • DE

LIS3LV02DQ-TR

Part No LIS3LV02DQ-TR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description MEMS INERTIAL SENSOR 3-Axis - +-2g/+-6g Digital Output Low Voltage Linear Accelerometer | ACCEL 2-6G I2C/SPI 28QFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 6g
Sensitivity (LSB/g) 1024 (±2g) ~ 340 (±6g)
Bandwidth 10Hz ~ 640Hz
Output Type I2C, SPI
Supply Voltage (V) 2.16V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-QFN Exposed Pad
Supplier Device Package 28-QFPN (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1196492-LIS3LV02DQ-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LIS3LV02DQ-TR CAD Model

Description

STMicroelectronics LIS3LV02DQ-TR 3-Axis Accelerometer

The LIS3LV02DQ-TR is a high-performance 3-axis linear accelerometer belonging to the well-known product portfolio of STMicroelectronics. This compact and versatile sensor is designed to cater to the demanding needs of advanced motion-sensing applications across a wide array of industries, including automotive, industrial, and consumer electronics.

Constructed with robust MEMS (Micro-Electro-Mechanical Systems) technology, the LIS3LV02DQ-TR offers precise acceleration measurement along the X, Y, and Z axes. This allows devices to detect motion, orientation, and vibrations with high accuracy and reliability. The sensor's digital output, which is provided via an SPI or I2C serial interface, ensures seamless integration with microcontrollers and other digital systems.

One of the key features of the LIS3LV02DQ-TR is its wide and selectable full-scale range, which includes ±2g, ±6g, and even up to ±18g, making it suitable for applications that experience varying levels of movement intensity. The sensor is also equipped with a high-resolution mode that enhances the detection of minute accelerations, crucial for applications like gesture recognition and gaming.

The LIS3LV02DQ-TR boasts a low-power operational mode to conserve energy in battery-powered devices, extending their operational life. It also includes a high-pass filter, which can be enabled or disabled based on the application's requirements, to filter out gravitational and other low-frequency components of motion.

Embedded features such as free-fall detection, click/double-click recognition, and a programmable wake-up function provide additional utility, enabling designers to create responsive and interactive user experiences. These features also contribute to the sensor's ability to support advanced safety mechanisms, such as hard disk drive protection in laptops and impact detection in automotive airbag systems.

STMicroelectronics packages the LIS3LV02DQ-TR in a small, lead-free, plastic land grid array (LGA) package, which is designed for space-constrained applications. Its robust design ensures reliable operation over an extended temperature range, making it a versatile choice for both commercial and harsh-environment applications.

Overall, the LIS3LV02DQ-TR from STMicroelectronics is a sophisticated and adaptable solution for any project requiring accurate 3-axis acceleration measurements.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2150 $71.0750
10+ $11.6637 $116.6370
16+ $11.2993 $180.7888
22+ $10.9348 $240.5656
28+ $10.5703 $295.9684
37+ $9.4768 $350.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess