EN
  • EN
  • DE

OPA2365AIDG4

Part No OPA2365AIDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SOIC / CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 25V/µs
Gain Bandwidth Product 50 MHz
Current - Input Bias 0.2 pA
Voltage - Input Offset 100 µV
Current - Supply 4.6mA (x2 Channels)
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA2365
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260453-OPA2365AIDG4
Ultra Librarian 3D Model Ultra Librarian OPA2365AIDG4 CAD Model

Description

Product Overview: Texas Instruments OPA2365AIDG4

The OPA2365AIDG4 from Texas Instruments is a high-performance, dual operational amplifier designed for a wide range of applications. This precision op-amp features low noise, high speed, and rail-to-rail output, making it suitable for driving high-performance ADCs and, therefore, ideal for sensor amplification, active filters, and general-purpose analog circuits.

Key Features

  • Wide Supply Range: The device operates from a single supply voltage of 2.2V to 5.5V, allowing it to be used in both portable and fixed supply applications.
  • High-Speed Performance: With a bandwidth of 50MHz and a slew rate of 25V/μs, the OPA2365AIDG4 is capable of handling fast signal changes, making it suitable for high-speed data acquisition systems.
  • Low Noise: A low voltage noise density of 8nV/√Hz ensures high signal integrity, which is critical for precision measurement and high-quality audio applications.
  • Rail-to-Rail Output: The rail-to-rail output swing provides the maximum dynamic range, especially beneficial in low-voltage applications.
  • Excellent Thermal Performance: Enclosed in an 8-pin SOIC package, the OPA2365AIDG4 offers efficient heat dissipation, ensuring reliable operation under varying conditions.

Applications

The OPA2365AIDG4 is versatile and can be used in a variety of applications including:

  • Active filtering
  • Audio processing
  • Data acquisition systems
  • Photodiode amplification
  • Medical instrumentation
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the OPA2365AIDG4 is built to meet high standards of reliability and performance. It is RoHS compliant and designed for long-term stability, making it a dependable choice for both commercial and industrial applications.

With its combination of features, the OPA2365AIDG4 is a robust solution for designers seeking a dual operational amplifier that delivers precision, speed, and flexibility.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess