Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr STMicroelectronics
Package Bulk
Type Debugger, Programmer (In-Circuit/In-System)
For Use With/Related Products STM8, STM32
Contents Board(s)
Base Product Number STLINK
Other Names 497-18216
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1283614-STLINK-V3SET
Ultra Librarian 3D Model Ultra Librarian STLINK-V3SET CAD Model

Description

STLINK-V3SET: Modular Stand-alone Debugging and Programming Probe for STM32/STM8

The STLINK-V3SET, from STMicroelectronics, is the latest addition to the STLINK family of debugging and programming tools for the STM8 and STM32 microcontrollers. This modular and stand-alone probe is an evolution from previous STLINK tools, offering enhanced performance with an increased bandwidth for faster communication.

Designed with flexibility in mind, the STLINK-V3SET consists of a main module and complementary adapter boards, which can be connected through an innovative flat cable. This modularity ensures that the tool is adaptable to a variety of development needs and can be easily customized for specific use cases.

The main module of the STLINK-V3SET provides a virtual com port interface, allowing for seamless communication with the host system. It also features a multi-path bridge interface that includes SPI, I2C, CAN, GPIOs, and more, enabling a wide range of applications beyond traditional debugging and programming.

High-speed data transfer is a hallmark of the STLINK-V3SET, with the probe supporting JTAG, SWD, and SWV interfaces at up to 24 MHz. This capability ensures that developers can work efficiently, minimizing the time spent on programming and debugging processes. The probe also supports voltage ranges from 1.65V to 5.5V, making it suitable for use with a variety of devices.

The STLINK-V3SET is fully integrated with a range of development environments and toolchains, including STM32CubeIDE, KEIL, IAR, and GCC-based IDEs. This ensures that developers can easily incorporate the probe into their existing workflows. Additionally, the STLINK-V3SET is compatible with the STM32CubeProgrammer software, which provides a user-friendly interface for programming and debugging.

With its enhanced performance, modular design, and broad compatibility, the STLINK-V3SET is an essential tool for developers working with STM32 or STM8 microcontrollers. Whether you're working on a complex embedded system or a simple microcontroller project, the STLINK-V3SET provides the capabilities you need to develop efficiently and effectively.

You May Also Be Interested in

NXP / Nexperia
USB MULTILINK PROGRAMMER
Lowest to $638.8222
ECAD model for U-MULTILINK
Espressif
ESP-PROG, DEVELOPMENT AND DEBUGG
Need more? Email Us
ECAD model for ESP-PROG
Nuvoton Technology Corporation of America
NU-LINK NUMICRO ISP
Lowest to $60.3045
ECAD model for NU-LINK
Analog Devices Inc.
A2B EMULATOR/BUS TRAFFIC MONITOR
Need more? Email Us
ECAD model for ADZS-A2B-ANALYZER
Infineon Technologies
GANG PROGRAMMER / series Programmer
Need more? Email Us
ECAD model for PRG832801-8A
Silicon Labs
ADAPTER PROGRAM TOOLSTICK F520 / C8051F520/521/523/524/526/527 series Programmer
Need more? Email Us
ECAD model for TOOLSTICK520PP
Infineon Technologies
ISOLATED USB TO I2C PROGRAMMER
Need more? Email Us
ECAD model for USB005
Renesas Electronics America
V850ES FX3 IECUBE 64 LQFP S-TYPE / Full Spec Emulator
Need more? Email Us
ECAD model for QB-V850ESFX3-S64GB
Analog Devices Inc.
EMULATOR BLACKFIN
Need more? Email Us
ECAD model for ADZS-ICE-2000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.1949 $78.1949
2+ $75.7513 $151.5026
3+ $73.3077 $219.9231
4+ $70.8641 $283.4564
5+ $63.5334 $317.6670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 150 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention