EN
  • EN
  • DE

LIS2L02AQ3

Part No LIS2L02AQ3
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-6G ANALOG 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Analog
Axis X, Y
Acceleration Range ±2g, 6g
Sensitivity (mV/g) 660 (±2g) to 220 (±6g)
Bandwidth 4kHz
Output Type Analog Voltage
Supply Voltage - Operating 2.4 V to 5.25 V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-QFN (7x7)
Win Source Part Number 070976-LIS2L02AQ3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LIS2L02AQ3 CAD Model

Description

STMicroelectronics LIS2L02AQ3 MEMS Motion Sensor

The LIS2L02AQ3 is a high-performance MEMS motion sensor that offers cutting-edge 3-axis digital output acceleration detection. Manufactured by the renowned STMicroelectronics, this compact, low-power device is an ideal solution for a wide range of applications, including mobile devices, gaming controllers, and various industrial systems that require precise motion or tilt sensing.

Key Features

  • Three-Axis Linear Accelerometer: The LIS2L02AQ3 is capable of measuring acceleration along the x, y, and z axes, providing comprehensive motion detection capabilities.
  • High Resolution: With selectable full scales of ±2g/±6g, it allows for fine-tuned measurements, making it versatile for different use cases.
  • Low Power Consumption: Designed for battery-powered devices, it features different operating modes to balance power usage and performance, ensuring longer battery life.
  • Embedded Intelligence: The sensor includes programmable interrupt generators for motion detection, click/double-click recognition, and free-fall detection, enabling smart power-saving strategies and responsive user interfaces.
  • High Robustness: The LIS2L02AQ3 can withstand high shock survivability up to 10,000g, ensuring reliability and durability in harsh conditions.
  • I2C/SPI Digital Output Interface: It supports both I2C and SPI communication, providing flexibility in system design and easy integration into various electronic systems.

Applications

The versatility of the LIS2L02AQ3 makes it suitable for a diverse range of applications, including:

  • Smartphones and tablets for screen orientation and step detection
  • Wearable devices for activity monitoring and gesture recognition
  • Gaming devices for motion control and vibration feedback
  • Industrial applications such as vibration monitoring and dynamic positioning
  • Automotive systems for vehicle dynamics, impact detection, and anti-theft systems

With its robust design, advanced features, and ease of use, the LIS2L02AQ3 from STMicroelectronics stands out as a top choice for developers looking to incorporate reliable motion sensing capabilities into their products. Its small footprint and low power consumption make it particularly well-suited for portable and space-constrained applications where efficiency and performance are paramount.

You May Also Be Interested in

Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0612
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3262 $58.1550
61+ $1.9081 $116.3941
94+ $1.8492 $173.8248
130+ $1.7891 $232.5830
167+ $1.7302 $288.9434
224+ $1.5512 $347.4688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess