EN
  • EN
  • DE

STI5100QUC

Part No STI5100QUC
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Low-cost interactive set-top box decoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961458-STI5100QUC
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STI5100QUC CAD Model

Description

Introducing the STI5100QUC from STMicroelectronics

The STI5100QUC is a cutting-edge product from STMicroelectronics, designed to cater to the evolving needs of the digital multimedia market. This high-performance, low-power system-on-chip (SoC) is tailored for set-top boxes and interactive digital TV applications, offering a unique combination of features that enhance the user experience with smooth operation and rich multimedia capabilities.

Key Features

  • Advanced Processing Capabilities: At the core of the STI5100QUC lies a powerful CPU that ensures efficient handling of complex multimedia tasks, providing viewers with a seamless and responsive interface.
  • High-Quality Video: The SoC supports a variety of video standards, including MPEG-2 and H.264, enabling it to deliver crystal-clear images. Its advanced video decoding capabilities ensure compatibility with current broadcasting formats, making it a future-proof solution for multimedia applications.
  • Enhanced Connectivity: With a range of input/output interfaces, the STI5100QUC offers excellent connectivity options. It includes features such as USB ports, Ethernet connectivity, and HDMI output, facilitating easy integration with other devices and home networks.
  • Integrated Security: The product incorporates robust security measures to protect content and user data, which is essential for applications that involve digital rights management and secure transactions.
  • Energy Efficiency: Designed with power conservation in mind, the STI5100QUC operates with minimal power consumption, contributing to energy savings and reducing the environmental impact of technology.

Applications

The versatility of the STI5100QUC makes it suitable for various applications, including but not limited to:

  • High-definition set-top boxes
  • Interactive digital TVs
  • Personal video recorders (PVRs)
  • Internet Protocol Television (IPTV) receivers

STMicroelectronics' commitment to innovation is reflected in the STI5100QUC, encompassing the reliability and performance expected from a leading semiconductor manufacturer. This SoC is an ideal solution for manufacturers looking to develop advanced, feature-rich digital multimedia products that meet the demands of today's tech-savvy consumers.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess