ST93C86W6 EEPROM by STMicroelectronics
The ST93C86W6 is a reliable and high-performance 16Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned semiconductor manufacturer, STMicroelectronics. Designed with the sophistication and precision that STMicroelectronics is known for, this EEPROM offers a versatile storage solution for a wide array of applications that require non-volatile memory storage.
With its 16Kbit capacity, the ST93C86W6 is organized as 2,048 x 8 bits or 1,024 x 16 bits, selectable via a simple instruction. This flexibility allows it to cater to different data width requirements, making it an ideal choice for complex systems that require adaptable memory structures. The device operates over a wide voltage range from 4.5V to 5.5V, which makes it suitable for use in various electronic circuits without the need for additional voltage conversion components.
The ST93C86W6 features a fast access time and low power consumption, which is crucial for battery-operated and power-sensitive devices. It supports both the Extended Instruction Set (EIS) and Standard Data Security Set (SDS), ensuring robust data protection and secure data operations. This is particularly important for applications where data integrity and security are of utmost importance.
One of the key advantages of the ST93C86W6 is its endurance, with the EEPROM capable of withstanding up to 1 million write cycles with a data retention of 40 years. This level of reliability is paramount for systems that require frequent data updates and long-term data storage. Additionally, the device is equipped with a Serial Peripheral Interface (SPI) bus, which allows for easy integration with microcontrollers and other digital systems, providing a seamless communication channel for data transfer.
The ST93C86W6 comes in a compact 8-lead PDIP (Plastic Dual In-line Package) or SO (Small Outline) package, ensuring that it can fit into space-constrained applications while still offering robust performance. Whether used in automotive electronics, industrial control systems, or consumer electronics, the ST93C86W6 from STMicroelectronics stands as a testament to the company's commitment to providing high-quality, durable, and versatile memory solutions.