The STM8SSPRT from STMicroelectronics is a robust and versatile microcontroller that is part of the STM8S series, designed to deliver high performance and reliability for a wide range of applications. With its advanced core and rich set of peripherals, the STM8SSPRT is an ideal choice for both industrial and consumer projects that require efficient data processing and precise control.
Key Features
- Core: The STM8S core operates at a frequency of up to 16 MHz, providing a perfect balance between speed and power consumption.
- Memory: The device includes a generous amount of on-chip memory, featuring up to 128 KB of Flash program memory and up to 2 KB of RAM, ensuring ample space for complex applications.
- Advanced Peripherals: A rich set of peripherals including multiple 16-bit timers, communication interfaces such as UART, SPI, and I2C, and up to 10-bit ADC, make the STM8SSPRT highly adaptable to various tasks.
- Robust I/Os: With up to 28 GPIOs, the microcontroller can handle multiple input and output operations, providing flexibility in interfacing with external components.
- Low Power Consumption: The STM8SSPRT is designed for efficient power management, featuring several low-power modes to minimize energy usage in battery-powered applications.
- Development Support: STMicroelectronics provides comprehensive development tools and software libraries to facilitate application development and reduce time to market.
Applications
The STM8SSPRT microcontroller is suited for a diverse range of applications, including but not limited to:
- Consumer Electronics
- Home Appliances
- Automotive Systems
- Industrial Controls
- Lighting Systems
- Power Management
With its robust design and comprehensive feature set, the STM8SSPRT from STMicroelectronics is a reliable and cost-effective solution for developers looking to create sophisticated and power-efficient products.