STP20S100CT - High Voltage Power Schottky Rectifier
The STP20S100CT is a robust and efficient dual center tap Schottky rectifier designed and manufactured by STMicroelectronics. This high-performance rectifier is optimized for switched-mode power supplies and high-frequency DC to DC converters.
Featuring a high average rectified current of 20 A with a low forward voltage drop, the STP20S100CT ensures minimal power loss and improved efficiency, making it suitable for a wide range of applications. Its dual center tap configuration allows for flexibility in circuit designs, supporting both single and multiple output converters.
Key Features:
- High Junction Temperature Capability: With a maximum operating junction temperature of 150°C, the STP20S100CT is designed to withstand high thermal environments and ensures reliability under various operating conditions.
- Low Forward Voltage Drop: The low forward voltage drop reduces conduction losses and enhances overall efficiency, which is critical for energy-sensitive applications.
- High Surge Current Capability: This rectifier can handle high surge currents, providing robustness and protection against unexpected current spikes.
- High Frequency Operation: Its fast switching characteristics make it ideal for high-frequency applications, contributing to smaller form factors and reduced electromagnetic interference (EMI).
Applications:
- Switched Mode Power Supplies (SMPS)
- DC to DC Converters
- Free-Wheeling Diodes
- Reverse Battery Protection
- Power Management in Portable Devices
- Automotive Applications
The STP20S100CT is available in a TO-220AB package, which provides good thermal resistance and compatibility with standard mounting techniques. Its package is designed for optimal heat dissipation, ensuring stable performance even under high power and temperature conditions.
With its combination of high efficiency, reliability, and versatility, the STP20S100CT from STMicroelectronics is an excellent choice for designers looking to enhance the performance of their power management systems.