EN
  • EN
  • DE

L99MD02XPTR

Part No L99MD02XPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC PTS SMARTPOWER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Applications Automotive
Operating Supply Current 5μA
Operating Supply Voltage 3 V ~ 5.3 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package PowerSSO-36
Manufacturer Homepage www.st.com
Win Source Part Number 731835-L99MD02XPTR
Popularity Medium
Supply and Demand Status Limited
Family Name L99MD02
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian L99MD02XPTR CAD Model

Description

The L99MD02XPTR is a state-of-the-art motor driver from STMicroelectronics, designed to cater to the demanding requirements of automotive applications. Engineered for precision and reliability, this product stands out as a testament to STMicroelectronics' commitment to innovation in the field of advanced motor control technology.

Key Features

  • Integrated Dual Full-Bridge Driver: The L99MD02XPTR is capable of driving two DC motors or one stepper motor with exceptional efficiency and control.
  • Advanced Power Management: Equipped with features like programmable current control and low-power standby modes, this driver ensures optimal power utilization and conservation.
  • Protection Mechanisms: It includes a range of built-in protection features such as over-temperature, over-current, and under-voltage lockout, safeguarding the device and the system it controls against various fault conditions.
  • Diagnostic Functions: Comprehensive diagnostic capabilities allow for real-time monitoring and fault detection, which are crucial for maintaining the integrity of automotive systems.

Applications

The versatility of the L99MD02XPTR makes it suitable for a wide array of automotive applications, including but not limited to:

  • Body Control Modules
  • Automotive mechatronics such as mirror adjustment and headlight positioning
  • Small electric actuators and valves

Technical Specifications

This motor driver operates within a supply voltage range of 5.5V to 28V, making it adaptable to various automotive power systems. It also features a low RDS(on) for reduced power dissipation, and it is designed to interface seamlessly with modern microcontroller units through a standard SPI interface for easy integration into automotive systems.

Quality and Reliability

The L99MD02XPTR is manufactured to meet the rigorous quality standards of the automotive industry, ensuring high reliability and performance under extreme conditions. STMicroelectronics' commitment to quality ensures that this motor driver is a dependable choice for critical automotive applications.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8951 $50.6363
32+ $3.1960 $102.2720
49+ $3.0961 $151.7089
67+ $2.9962 $200.7454
87+ $2.8964 $251.9868
116+ $2.5968 $301.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess