Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Output Configuration Half Bridge (2)
Applications General Purpose
Interface SPI
Load Type Inductive, Capacitive, Resistive
Technology PMOS
Current - Output / Channel 3A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Fault Protection Over Temperature, Short Circuit
Mounting SMD (SMT)
Package / Case 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package PowerSSO-36 EPD
Base Product Number L9959
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 996169-L9959U-TR-D
Ultra Librarian 3D Model Ultra Librarian L9959U-TR-D CAD Model

Description

STMicroelectronics L9959U-TR-D: An Advanced Door Actuator Driver

The L9959U-TR-D is a state-of-the-art door actuator driver from STMicroelectronics, designed to meet the demanding requirements of automotive power door lock systems. This sophisticated integrated circuit is capable of driving inductive, resistive or capacitive loads, making it a versatile solution for a variety of door control applications.

Key Features

  • High Integration: The L9959U-TR-D integrates two high-side drivers and two low-side drivers, allowing for the control of bidirectional motors with ease.
  • Diagnostic Functions: The device is equipped with comprehensive diagnostic capabilities, including open-load detection in off-state, short-circuit to ground or battery, and overtemperature shutdown, ensuring reliable operation and safety.
  • Protection Features: It includes under-voltage shutdown, overvoltage clamp, and loss of ground and supply protections, safeguarding the device and the system it controls against a range of electrical hazards.

Performance and Efficiency

STMicroelectronics has engineered the L9959U-TR-D for optimal performance in automotive environments. The device operates over a wide voltage range and is characterized by its low quiescent current. Additionally, it has been designed for low electromagnetic emissions, minimizing interference with other electronic systems in the vehicle.

Applications

While primarily aimed at power door lock systems, the L9959U-TR-D's versatile nature makes it suitable for a range of automotive applications, including but not limited to power latches, liftgate latches, and fuel flap control. Its robustness and reliability also make it an excellent choice for other in-vehicle systems that require high-endurance and fault-tolerant driver capabilities.

Package and Availability

The L9959U-TR-D is available in a small outline package, ensuring a compact footprint for space-constrained applications. The device is also provided in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

With its advanced features and dependable performance, the L9959U-TR-D from STMicroelectronics represents a premier solution for automotive actuator driving needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 50A 23QFN
Lowest to $7.2427
ECAD model for MP86905GR-P
Infineon Technologies
IC MOTOR DRIVER 600V 23SOP / Half Bridge (3) Driver AC Motors UMOS 23-SOP
Need more? Email Us
ECAD model for IRSM505-084PA
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $11.7520
ECAD model for VT1677SBFQX
STMicroelectronics
POWERSSO36 / Half Bridge (2) Driver General Purpose PMOS PowerSSO-36 EPD
Lowest to $7.1863
ECAD model for L9959U-TR-D
Texas Instruments
SWITCH 1/2 BRIDGE, BI-POLAR
Lowest to $9.9422
ECAD model for UC2950T
Texas Instruments
CSD95495QVMT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)
Lowest to $6.2032
ECAD model for CSD95495QVMT
SANYO Semiconductor (U.S.A) Corporation
IC DRIVER DUAL 25V 1/1A 8-TSSOP
Need more? Email Us
ECAD model for TND307TD-TL-E
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Need more? Email Us
ECAD model for UPD16808GS-A
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $6.0243
ECAD model for PTN3460BS/F4

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.1863 $71.8630
22+ $5.8964 $129.7208
34+ $5.7120 $194.2080
47+ $5.5278 $259.8066
61+ $5.3436 $325.9596
82+ $4.7907 $392.8374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,400 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention