EN
  • EN
  • DE

STSPIN240

Part No STSPIN240
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRV 1.3A 16VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr STMicroelectronics
Series STSPIN2
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge (4)
Applications DC Motors, General Purpose
Interface PWM
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 400mOhm LS + HS
Current - Output / Channel 1.3A
Voltage - Supply 0V ~ 5V
Voltage - Load 1.8V ~ 10V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Fault Protection Current Limiting, Over Temperature, Short Circuit
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VFQFPN (3x3)
Base Product Number STSPIN240
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 742126-STSPIN240
Ultra Librarian 3D Model Ultra Librarian STSPIN240 CAD Model

Description

STSPIN240 Low-Voltage Dual Brush DC Motor Driver

The STSPIN240 from STMicroelectronics is a state-of-the-art dual brush DC motor driver designed for efficiency and flexibility. This integrated motor driver is part of ST's STSPIN family, known for its compact design and advanced features that cater to a wide range of low-voltage motor control applications.

The STSPIN240 is capable of operating at a voltage range from 1.8V to 10V, which makes it ideal for battery-powered applications such as portable devices, toys, and small appliances. Its low voltage capabilities also ensure reduced power consumption, contributing to the extended battery life of the devices it powers.

This motor driver integrates two independent bridge drivers, which can control two DC motors simultaneously. The full-bridge operation allows for easy direction and speed control, providing a versatile solution for complex movements and precision tasks. The motor driver also features a peak current of up to 1.3A, delivering sufficient power for a variety of small to medium-sized motors.

One of the key benefits of the STSPIN240 is its advanced protection features. It includes non-dissipative overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of both the motor and the driver. This comprehensive protection scheme makes the STSPIN240 a reliable choice for critical applications where safety cannot be compromised.

For design flexibility, the STSPIN240 offers a standby mode that reduces power consumption when the motor is not in use. It also supports PWM, analog voltage, and advanced current control modes, providing designers with multiple control options to achieve the desired performance.

With its tiny QFN package, the STSPIN240 is not only powerful but also space-efficient, making it an excellent choice for compact PCB layouts. Whether you're developing a new portable gadget or upgrading an existing device, the STSPIN240 offers the perfect blend of power, precision, and size.

Overall, the STSPIN240 is a versatile and reliable solution for designers looking to drive low-voltage DC motors with ease and precision.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667
Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6481 $50.3139
47+ $2.1728 $102.1216
72+ $2.1049 $151.5528
99+ $2.0370 $201.6630
127+ $1.9691 $250.0757
170+ $1.7654 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,888 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess