The ON Semiconductor 2SJ628-TD-E is a high-performance P-Channel MOSFET that is designed to deliver efficient power management and control in a wide range of electronic applications. This semiconductor device is ideal for use in power switching circuits, offering low on-resistance and high switching speeds, making it a reliable choice for engineers and designers.
Key Features
- Low On-Resistance: The 2SJ628-TD-E MOSFET features a low on-resistance, which means it can conduct electricity with minimal power loss, enhancing overall efficiency in electronic circuits.
- High-Speed Switching: Designed for quick and efficient switching, this MOSFET can handle fast-paced power conversion applications with ease.
- P-Channel Device: As a P-Channel MOSFET, it is typically easier to drive due to the positive gate-source voltage, making it suitable for high-side switching applications.
- Surface Mount Package: The 2SJ628-TD-E comes in a compact surface-mount package, allowing for space-saving integration into PCB designs.
- High Reliability: ON Semiconductor's commitment to quality ensures that this MOSFET provides reliable performance over a wide range of operating conditions.
Applications
- DC/DC Converters
- Power Management Circuits
- Load Switches
- Battery Powered Devices
- Motor Control Systems
Technical Specifications
- Drain-Source Voltage (V<sub>DS): -60V
- Continuous Drain Current (I<sub>D): -5A
- Power Dissipation (P<sub>D): 1W
- Operating Temperature Range: -55°C to +150°C
The ON Semiconductor 2SJ628-TD-E P-Channel MOSFET is a versatile and robust component that offers an excellent balance between performance and reliability. Whether it's for switching regulators, power amplifiers, or any other application requiring efficient power control, this MOSFET is engineered to meet the demands of modern electronic devices.