EN
  • EN
  • DE

L9958SB

Part No L9958SB
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER SPI 16POWERSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology CMOS
Applications General Purpose
Output Current 8.6A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 4 V to 28 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerSO-16
Win Source Part Number 1051443-L9958SB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9958SB CAD Model

Description

STMicroelectronics L9958SB - Motor Driver Overview

The L9958SB from STMicroelectronics is a sophisticated motor driver integrated circuit (IC) designed for the precise control of DC motors used in automotive applications. This powerful IC is part of ST's extensive motor driver portfolio and offers a range of features that make it an ideal choice for driving motors in environments that demand high reliability and performance.

Key Features

  • Voltage Range: The L9958SB operates over a wide voltage range from 5.5V to 28V, accommodating the electrical systems of most vehicles.
  • Output Current: It is capable of delivering an output current of up to 5A, making it suitable for a variety of motor-driven applications.
  • Protection Mechanisms: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage shutdown, ensuring the safety and longevity of the motor and the driver IC.
  • Diagnostic Functions: Integrated diagnostic functions provide feedback on the status of the motor and the driver, which is crucial for maintaining optimal performance and troubleshooting issues.
  • Control Flexibility: With PWM (Pulse Width Modulation) control, the L9958SB allows for precise speed regulation and torque control of the motor.

Applications

The L9958SB is primarily used in automotive applications where reliable motor control is essential. It is particularly suitable for driving brushed DC motors in applications such as fuel pumps, HVAC blowers, engine cooling fans, and other actuators within the vehicle.

Design and Integration

The compact design of the L9958SB, available in a PowerSSO-24 package, facilitates easy integration into automotive systems with limited space. Its robust design ensures that it can withstand the harsh conditions typically found in automotive environments, including vibration, temperature fluctuations, and electromagnetic interference.

With its comprehensive feature set and strong focus on safety and reliability, the L9958SB motor driver from STMicroelectronics stands out as a superior solution for sophisticated automotive motor control applications.

You May Also Be Interested in

NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7188 $62.9068
22+ $5.3499 $117.6978
34+ $5.1654 $175.6236
49+ $4.7965 $235.0285
63+ $4.6119 $290.5497
79+ $4.4275 $349.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess