Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824210-GP1S196HCCSF
Ultra Librarian 3D Model Ultra Librarian GP1S196HCCSF CAD Model

Description

The Sharp GP1S196HCCSF is a compact, surface-mountable reflective photosensor. It combines an infrared emitting diode (IRED) and a phototransistor in a single package. The device detects the presence or absence of an object based on the amount of infrared light reflected back to the phototransistor. The GP1S196HCCSF is designed for applications requiring short-distance proximity or object detection.

Applications

  • Optical Switches: Used as a reflective sensor in optical switches to detect the presence of an object interrupting the beam.
  • Office Automation Equipment: Detects paper presence or movement in printers, copiers, and scanners.
  • Vending Machines: Senses the presence of products or coins within the vending machine.
  • Amusement Equipment: Detects targets or objects in games and other amusement devices.
  • Robotics: Provides proximity sensing for obstacle avoidance and object manipulation.

Features

  • Compact Surface Mount Package: Small footprint suitable for high-density mounting on printed circuit boards.
  • Integrated IRED and Phototransistor: Simplifies circuit design and reduces component count.
  • Reflective Sensing: Detects objects by measuring the reflected infrared light.
  • High Sensitivity: Capable of detecting objects at a short distance with reliable performance.
  • Low Current Consumption: Minimizes power requirements for battery-powered applications.

Benefits

  • Easy Integration: The compact size and integrated design simplify circuit design and assembly.
  • Reliable Object Detection: Provides accurate and consistent detection of objects in various applications.
  • Energy Efficient: Low current consumption extends battery life in portable devices.
  • Space Saving: The small surface mount package allows for high-density mounting on PCBs.
  • Cost-Effective: Reduces the need for multiple discrete components, lowering overall system cost.

Additional Details

The GP1S196HCCSF operates within a supply voltage range of typically 4.5V to 5.5V. The peak emission wavelength of the IRED is around 950nm. The typical sensing distance is a few millimeters, depending on the reflectivity of the target object. The device is RoHS compliant, ensuring environmental friendliness. The phototransistor output current increases with the amount of reflected infrared light. The operating temperature range is typically -25°C to +85°C. The package is designed for reflow soldering, making it compatible with automated assembly processes. This reflective photosensor provides a robust and reliable solution for a variety of object detection applications.

You May Also Be Interested in

Inphi Corporation
OC-192/4XOC-48/16XOC-12/3 SONET/
Need more? Email Us
ECAD model for GCIXF19303EE.B1-885705
Bourns Inc.
TVS DIODE
Need more? Email Us
ECAD model for CDSOD523-T05
Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX
Broadcom Limited
CU FE OCTAL / CU FE Octal
Lowest to $17.5174
ECAD model for BCM52681B1IFBG
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
ECAD model for FRB-NT127-8.5X11
TDK-Lambda Americas Inc.
AC-DC PCB MOUNT FULL BRICK INPUT / AC/DC Power Supply Single-OUT 28V 10.8A 302W 8-Pin
Need more? Email Us
ECAD model for PFE30028
Others
Need more? Email Us
ECAD model for G6H-Z-3DC3V
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
ECAD model for ADAM-5000/485-AE
Maxim Integrated
Fiber Channel Repeater 2.125Gbps 3.3V 16-Pin QSOP EP / IC FIB REPEATER DUAL
Need more? Email Us
ECAD model for MAX3773CEE+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.8027 $67.2648
57+ $2.2998 $131.0886
88+ $2.2278 $196.0464
120+ $2.1561 $258.7320
156+ $2.0842 $325.1352
208+ $1.8685 $388.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 84,134 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention