EN
  • EN
  • DE

LB1946-E

Part No LB1946-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 4.5-5.5V 28HDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel, Serial
Technology Bipolar
Applications Use For General
Current - Output 1.5A
Supply Voltage (V) 4.5V ~ 5.5V
Voltage - Load 10V ~ 45V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package 28-HDIP
Part Number Series LB1946
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806519-LB1946-E
Ultra Librarian 3D Model Ultra Librarian LB1946-E CAD Model

Description

ON Semiconductor LB1946-E Motor Driver IC

The LB1946-E from ON Semiconductor is a high-performance motor driver IC designed to cater to the needs of modern, compact motor-driven applications. This versatile component is engineered to drive both bipolar and unipolar stepper motors, making it an ideal choice for a wide range of applications including office automation machines, home appliances, and industrial equipment.

The LB1946-E stands out with its capability to deliver output currents up to 1A, allowing it to power motors in mid-range power applications. The IC operates on a supply voltage range from 10V to 32V, providing flexibility for various system designs and ensuring compatibility with a broad spectrum of motors.

One of the defining features of the LB1946-E is its built-in overcurrent protection. This safety mechanism helps prevent damage to the IC and the motor in the event of an unexpected surge in current, thereby enhancing the reliability and longevity of the end product. Additionally, the thermal shutdown feature further protects the IC by turning off the output stages if the chip's temperature exceeds safe operating limits.

The LB1946-E also boasts a low saturation voltage, which reduces power loss and improves efficiency, a critical aspect for battery-powered or energy-conscious applications. Furthermore, the IC incorporates a standby function that reduces power consumption when the motor is not in operation, contributing to energy savings and extending battery life in portable devices.

For ease of integration, the LB1946-E comes in a compact 16-pin DIP (Dual In-line Package) or SOP (Small Outline Package), allowing for space-saving designs without compromising on performance. Its simple logic interface enables straightforward control via microcontrollers or other logic devices, making it accessible for engineers to implement in their designs.

Overall, the ON Semiconductor LB1946-E motor driver IC is a robust, efficient, and versatile solution for driving stepper motors in a variety of applications, offering designers a reliable and high-performing component that is ready to meet the demands of modern electronic devices.

You May Also Be Interested in

Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess