EN
  • EN
  • DE

LV8804V-TLM-H

Part No LV8804V-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 6V-15V 36SSOPJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface PWM
Technology Bi-CMOS
Applications Fan Motor Driver
Current - Output 1.2A
Supply Voltage (V) 6V ~ 15V
Voltage - Load 6V ~ 15V
Temperature Range - Operating -30°C ~ 95°C
Mounting Style SMD
Manufacturer Package 36-LSOP (0.220", 5.60mm Width)
Supplier Device Package 36-SSOPJ
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803663-LV8804V-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV8804V-TLM-H CAD Model

Description

The ON Semiconductor LV8804V-TLM-H is a cutting-edge motor driver specifically designed to meet the demanding requirements of modern, precision-controlled motor applications. This high-performance, low-voltage stepper motor driver is ideal for a wide range of products, from office automation equipment to consumer electronics, where reliability, efficiency, and compact design are critical.

Key Features

  • High-Efficiency Operation: With an operating voltage range of 2.6V to 5.5V, the LV8804V-TLM-H ensures efficient power usage, making it suitable for battery-operated devices.
  • Compact Packaging: Housed in a small SSOP24 package, it saves valuable board space and is a great fit for space-constrained applications.
  • Advanced Control: The driver includes a built-in translator for easy operation, enabling motor control with simple clock inputs without the need for complex phase sequence tables, thus simplifying firmware development.
  • Low Heat Generation: The device is designed to minimize heat generation, which enhances system reliability and extends the lifespan of the product.
  • Versatility: It supports both unipolar and bipolar stepper motors, offering flexibility for a range of design requirements.

Applications

The LV8804V-TLM-H is versatile and can be used in various applications, including but not limited to:

  • Office Automation (Printers, Scanners, Copiers)
  • Consumer Electronics (Digital Cameras, Gaming Consoles)
  • Home Appliances (Refrigerators, Air Conditioners)
  • Healthcare Devices (Medical Pumps, Analyzers)

Technical Specifications

ON Semiconductor's LV8804V-TLM-H boasts impressive technical specifications that make it an excellent choice for designers looking to optimize their motor control systems:

  • Output Current: Up to 1A
  • Micro-stepping Support: Full-step, Half-step, Quarter-step, and Eighth-step
  • Built-in Safety Features: Under-voltage lockout, thermal shutdown, and over-current protection
  • Operating Temperature Range: -40°C to +85°C

With its blend of performance, efficiency, and versatility, the LV8804V-TLM-H from ON Semiconductor is an excellent motor driver solution for designers seeking to enhance their application with precise motor control and long-term reliability.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5230 $60.1450
270+ $0.4292 $115.8840
420+ $0.4158 $174.6360
575+ $0.4024 $231.3800
745+ $0.3889 $289.7305
995+ $0.3487 $346.9565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess