EN
  • EN
  • DE

U2008B-MFPG3

Part No U2008B-MFPG3
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description Low-Cost Phase-Control IC with Soft Start | IC MOTOR DRIVER 14.5V-16.8V 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Motor Type - AC, DC AC, Induction
Function Triac Controller
Output Configuration Pre-Driver - Triac
Interface On/Off
Technology Bipolar
Applications General Purpose
Supply Voltage (V) 14.5V ~ 16.8V
Temperature Range - Operating -10°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number U2008B
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1275257-U2008B-MFPG3
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2008B-MFPG3 CAD Model

Description

The U2008B-MFPG3 is a sophisticated power control device from the renowned manufacturer Microchip Technology. Designed to cater to the demanding needs of modern power management applications, this component is a testament to Microchip’s commitment to providing high-quality, reliable, and innovative solutions for the electronics industry.

Key Features

  • Phase Control Circuit: The U2008B-MFPG3 is primarily used for controlling the phase of AC loads through a TRIAC. This phase control circuit is highly efficient and ensures precise control over the power delivery to the load.
  • Versatile Application: It is suitable for a variety of applications, including light dimmers, motor speed controllers, and temperature regulation systems, making it a versatile choice for designers and engineers.
  • Integrated Functions: The device integrates several protective functions, such as temperature control and short-circuit protection, which enhances the safety and reliability of the end application.
  • Soft-Start Capability: With its soft-start feature, the U2008B-MFPG3 gradually increases power, preventing sudden surges that could damage the circuit or the load.
  • Zero Voltage Switching (ZVS): The zero voltage switching feature ensures that the TRIAC is triggered at the point of zero AC voltage, which helps in reducing electromagnetic interference (EMI) and extending the life of the TRIAC.

Package and Quality

The U2008B-MFPG3 comes in a robust package that is designed to withstand harsh industrial environments while maintaining performance integrity. Microchip Technology's commitment to quality means that each device is rigorously tested to meet stringent industry standards for reliability and performance.

Applications

This component finds its place in a wide array of applications, including but not limited to:

  • Home automation systems
  • Industrial control systems
  • Power supply units
  • Heating, ventilation, and air conditioning (HVAC) systems

With the U2008B-MFPG3, Microchip Technology provides a solution that is not only powerful but also adaptable, ensuring that it can meet the needs of a broad spectrum of power control applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess