EN
  • EN
  • DE

L9942XP1TR

Part No L9942XP1TR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER SPI 24POWERSSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology DMOS
Step Resolution 1, 1/2, 1/8, 1/16, 1/32
Applications Automotive
Output Current 1.3A
Supply Voltage - Operating 3 V to 5.3 V
Voltage - Load 7 V to 20 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerSSO-24 Exposed Bottom Pad
Win Source Part Number 018434-L9942XP1TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9942XP1TR CAD Model

Description

The L9942XP1TR from STMicroelectronics is a sophisticated motor driver designed to cater to a wide range of automotive applications. It is particularly engineered to drive bipolar stepper motors, allowing for precise control of motor phases with high efficiency and reliability. This integrated circuit (IC) is part of the expansive portfolio of automotive-grade products offered by STMicroelectronics, a leader in semiconductor solutions.

Key Features

  • Operating Voltage: The device operates over a broad voltage range, making it suitable for various automotive environments.
  • Output Current: It can deliver up to 1.5A of output current per phase, providing the necessary power for a range of stepper motor applications.
  • Protection Features: The L9942XP1TR comes with a suite of protection features including over-temperature, under-voltage, and over-current protection, ensuring the longevity and safe operation of the motor and driver.
  • Diagnostic Functions: Advanced diagnostic functions are integrated into the IC for fault detection, which is critical for maintaining the performance and safety of automotive systems.
  • Serial Interface: A serial peripheral interface (SPI) is available for configuration and diagnostics, providing ease of integration and real-time monitoring capabilities.
  • Package: The device is packaged in a PowerSSO-36, which is designed for optimal heat dissipation and space-saving on the PCB.

Applications

The L9942XP1TR is ideal for various automotive applications, including but not limited to:

  • Engine and transmission control
  • Adaptive headlight positioning
  • HVAC valve control
  • Fuel injection systems

With its robust design and comprehensive feature set, the L9942XP1TR motor driver is a perfect choice for automotive engineers seeking a reliable and high-performance solution for their stepper motor control needs.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9928 $53.9568
14+ $7.3787 $103.3018
21+ $7.1481 $150.1101
29+ $6.9175 $200.6075
38+ $6.6869 $254.1022
51+ $5.9952 $305.7552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,968 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess